EN
  • EN
  • DE

SPSPRDR1-8EU

Part No SPSPRDR1-8EU
Manufacturer ON Semiconductor
Catalog RFID Reader Modules
Description SPS UHF READER HUB EUROPE / RFID Reader Module 865MHz ~ 868MHz, 902MHz ~ 928MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID Reader Modules
Mfr ON Semiconductor
Package Bulk
Product Status Active
Type Read Only
Frequency 865MHz ~ 868MHz, 902MHz ~ 928MHz
Standards ISO 18000-6
Package / Case Module
Base Product Number SPSPRDR1
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235619-SPSPRDR1-8EU
Ultra Librarian 3D Model Ultra Librarian SPSPRDR1-8EU CAD Model

Description

The ON Semiconductor SPSPRDR1-8EU is a high-performance, integrated circuit designed for advanced power management applications. This product is engineered to deliver exceptional efficiency and reliability for a wide range of electronic devices, making it an ideal choice for designers looking to optimize their power systems.

Key Features

  • Versatile Power Management: The SPSPRDR1-8EU offers a flexible solution for managing power requirements across various components, ensuring optimal performance and power savings.
  • High Efficiency: With its advanced design, this IC achieves high efficiency levels, reducing heat generation and improving system longevity.
  • Compact Footprint: The small form factor of the SPSPRDR1-8EU makes it suitable for space-constrained applications, allowing for more compact and streamlined designs.
  • Robust Protection Features: Built-in protection mechanisms safeguard against overcurrent, overvoltage, and thermal overload, ensuring system stability and safety.
  • Easy Integration: The user-friendly interface of the SPSPRDR1-8EU facilitates seamless integration into existing designs, minimizing development time and complexity.

Applications

The versatility of the SPSPRDR1-8EU makes it suitable for a broad array of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Telecommunications Equipment
  • Industrial Controls
  • Portable Devices

Technical Specifications

The SPSPRDR1-8EU is built to meet the rigorous demands of modern electronics. Some of its notable specifications include:

  • Operating Temperature Range: Specified for performance across a wide temperature spectrum, ensuring reliability in various environments.
  • Package Type: Offered in a package that balances performance with ease of handling and soldering onto a PCB.
  • Regulatory Compliance: Meets industry standards for safety and environmental impact, simplifying certification processes for end products.

Quality and Support

ON Semiconductor is committed to providing high-quality products and excellent customer support. The SPSPRDR1-8EU is backed by comprehensive technical documentation and a dedicated support team to assist with any design or application questions.

You May Also Be Interested in

Omron
RFID READER R/W 530KHZ W/.5M CAB
Need more? Email Us
Omron
RFID READER R/W 530KHZ W/2M CAB
Need more? Email Us
Abracon LLC
RFID READER 915MHZ MODULE
Need more? Email Us
Omron
RFID READER R/W 530KHZ W/2M CAB
Need more? Email Us
Omron
RFID READER R/W 530KHZ W/5M CAB
Need more? Email Us
Texas Instruments
RFID READER R/W 134.2KHZ
Need more? Email Us
Olimex LTD
MOD-RFID125-BOX
Need more? Email Us
ON Semiconductor
SPS UHF READER HUB KOREA / RFID Reader Module 865MHz ~ 868MHz, 902MHz ~ 928MHz
Need more? Email Us
Abracon LLC
RFID READER 868MHZ MODULE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess