EN
  • EN
  • DE

AT24C32E-MAHM-T

Part No AT24C32E-MAHM-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 32KBIT I2C 1MHZ 8UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features EEPROM Memory IC 32Kb (4K x 8) I²C 8-UDFN (2x3)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 8-UFDFN Exposed Pad
Case / Package 8-UDFN (2x3)
Family Name AT24C32E
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 1611-AT24C32E-MAHM-TTR-ND, AT24C32E-MAHM-TTR, AT24C32E-MAHM-TDKR, 1611-AT24C32E-MAHM-TTR, 1611-AT24C32E-MAHM-TCTINACTIVE, 1611-AT24C32E-MAHM-TDKR, 1611-AT24C32E-MAHM-TTRINACTIVE, AT24C32E-MAHM-TCT, 1611-AT24C32E-MAHM-TCT, 1611-AT24C32E-MAHM-TDKRINACTIVE, 1611-AT24C32E-MAHM-TCT-ND, 1611-AT24C32E-MAHM-TDKR-ND
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911812-AT24C32E-MAHM-T
Ultra Librarian 3D Model Ultra Librarian AT24C32E-MAHM-T CAD Model

Description

Microchip Technology AT24C32E-MAHM-T EEPROM

The AT24C32E-MAHM-T is a high-performance, 32-Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. Designed to deliver a flexible and reliable data storage solution, this EEPROM operates over a wide voltage range and is suitable for various applications that require low-power and long-term data retention.

Key Features:

  • Memory Size: 32-Kbit (4096 x 8 bits) of storage capacity allows for efficient storage of configuration settings, calibration data, or small application logs.
  • Interface: The device supports the I²C (2-wire) serial interface, ensuring easy integration with most microcontrollers and allowing for a straightforward communication protocol.
  • Operating Voltage: It operates across a voltage range of 1.7V to 5.5V, making it versatile for both low-voltage and standard applications.
  • Write Cycle Time: The EEPROM features a fast write cycle time of 5 ms (typical), promoting quick data updates and reducing system downtime.
  • Endurance: The AT24C32E-MAHM-T offers a high write endurance of 1,000,000 write cycles, ensuring reliability and longevity even in write-intensive scenarios.
  • Data Retention: Data is preserved for over 100 years, making this device an excellent choice for applications where long-term data storage is crucial.
  • Package: Available in an 8-lead TSSOP package, the product is designed for space-constrained applications while still being easy to handle in assembly processes.

Applications:

The AT24C32E-MAHM-T is ideal for a wide range of applications, including:

  • Consumer electronics
  • Industrial automation
  • Medical devices
  • Automotive systems
  • Smart cards

With its robust design, the AT24C32E-MAHM-T EEPROM from Microchip Technology is a reliable choice for designers looking to enhance their systems with a dependable non-volatile memory option. Whether it's for parameter storage, device configuration, or small data logging, this EEPROM provides a compact and energy-efficient solution.

You May Also Be Interested in

Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7937 $51.5905
155+ $0.6512 $100.9360
240+ $0.6309 $151.4160
330+ $0.6105 $201.4650
425+ $0.5902 $250.8350
570+ $0.5291 $301.5870
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess