EN
  • EN
  • DE

TF261RM-E2

Part No TF261RM-E2
Manufacturer Omron
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962388-TF261RM-E2
Categories OEM Parts(T-Z)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TF261RM-E2 CAD Model

Description

The TF261RM-E2 is a compact and highly reliable electromagnetic relay manufactured by Omron. This relay is designed for a wide range of applications requiring efficient switching and isolation.

Applications:

  • Industrial Control Systems
  • Power Supplies
  • Testing Equipment
  • HVAC Systems
  • Security Systems

Features:

  • Compact Size: Space-saving design for high-density mounting.
  • High Isolation Voltage: Provides electrical isolation between the control circuit and the load.
  • High Switching Capacity: Capable of switching significant loads.
  • Long Life: Designed for reliable operation over an extended period.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Space Saving: The compact design allows for integration into small devices and high-density control panels.
  • Reliable Switching: Ensures consistent and dependable performance in various applications.
  • Enhanced Safety: High isolation voltage protects control circuits from high-voltage surges and transients.
  • Extended Service Life: Reduces the need for frequent replacements, lowering maintenance costs.
  • Versatile Application: Suitable for a wide range of industrial and commercial uses.

Technical Specifications:

  • Contact Arrangement: 1 Form A (SPST-NO)
  • Contact Rating: 5A at 250VAC / 30VDC
  • Coil Voltage: 12VDC
  • Coil Resistance: 360 Ω
  • Isolation Voltage: 2,000 VAC
  • Operating Temperature: -40°C to +85°C
  • Mounting Type: Through Hole
  • Package: SIP (Single In-Line Package)

The Omron TF261RM-E2 relay provides a reliable and efficient solution for switching applications in various industrial and commercial settings. Its compact size, high isolation voltage, and long life make it a suitable choice for demanding control systems.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess