Product Overview: NXP BB134
The NXP BB134 is a high-performance variable capacitance diode tailored for use in electronic tuning applications. This diode is designed to provide a reliable and efficient solution for VCO (Voltage Controlled Oscillator) and VCXO (Voltage Controlled Crystal Oscillator) circuits, as well as RF tuning and filtering systems. The BB134 diode is a testament to NXP's commitment to delivering advanced semiconductor technologies that meet the rigorous demands of modern electronic devices.
Key Features
- High Tuning Ratio: The BB134 offers an excellent tuning ratio, enabling precise frequency control in tuning circuits.
- Low Series Resistance: With its low series resistance, the BB134 ensures minimal signal loss and optimal performance in high-frequency applications.
- Consistent Capacitance: The diode provides consistent capacitance over a wide voltage range, contributing to stable and predictable circuit operation.
- Compact Package: Available in a small SOD323 package, the BB134 is ideal for space-constrained applications without compromising on performance.
Applications
The BB134 is versatile and can be integrated into a variety of applications. It is particularly suited for:
- Electronic tuning in TV and VCR sets
- RF circuit tuning in mobile phones and two-way radios
- Frequency modulation and demodulation systems
- Professional communication equipment
Technical Specifications
| Parameter |
Value |
| Package |
SOD323 |
| Capacitance Ratio |
15 (min) at VR = 0.8 to 28 V |
| Series Resistance |
0.7 Ohms (max) at f = 470 MHz |
| Quality Factor |
200 (min) at f = 470 MHz |
| Operating Temperature |
-55°C to +125°C |
For engineers and designers seeking a reliable variable capacitance diode with excellent electronic tuning properties, the NXP BB134 is an outstanding choice. Its robust performance and adaptable features make it a key component in a wide range of frequency control applications.