EN
  • EN
  • DE

NYB35-40006

Part No NYB35-40006
Manufacturer Omron
Catalog Industrial PCs
Description BOX I57G 16G NOOS NOHD ML S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Box PC
Core Processor Intel® Core™ i5-7300U 2.6GHz
Storage Without Mass Storage
Memory DDR4 (16GB Max Capacity)
Display Type No Display
Expansion Type PCIe
Voltage - Supply 20.4 ~ 28.8VDC
Mounting Type Panel Mount
Operating Temperature 0°C ~ 55°C
Ingress Protection IP20
Operating System Without Operating System
Ultra Librarian 3D Model Ultra Librarian NYB35-40006 CAD Model

Description

NULL

You May Also Be Interested in

Omron
BOXXEON8GECCWIN10 500GSSRS232
Need more? Email Us
Omron
BOX XEON 16G NOOS NOHD DVI-D
Need more? Email Us
Omron
PNL12 I5 4G NO OS NO HD ML
Need more? Email Us
Omron
PNL15 CEL7G 4G W10 320GHD RS23
Need more? Email Us
Omron
PNL15 I5 4G W10 320GHD DVI-D
Need more? Email Us
Omron
PNL12 I5 8G W764 32GSS RS232
Need more? Email Us
Omron
PNL15 CEL 2G W732 64GSS RS232
Need more? Email Us
Omron
PNL15 CEL 8G W10 320GHD ML
Need more? Email Us
Omron
PNL15 I5 4G W732 32GSS RS232
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess