The ST72752J5B1/LHY is a sophisticated microcontroller unit (MCU) from STMicroelectronics, a leader in the semiconductor industry. This high-performance MCU is designed to cater to a wide range of applications requiring robust control and efficient processing capabilities. It's part of the ST7 family, which is known for its reliability, versatility, and ease of use.
Key Features
- Core: The ST72752J5B1/LHY is built around a powerful 8-bit CPU core, providing the perfect balance between processing power and power consumption, making it ideal for cost-sensitive and power-conscious applications.
- Memory: It comes equipped with 32K bytes of Flash program memory, which is ample space for complex applications, and 1K bytes of RAM for efficient data processing and storage.
- Clock Speed: The device operates at a clock speed of up to 8 MHz, ensuring swift execution of instructions and smooth operation of the applications it controls.
- I/O Ports: With numerous configurable input/output ports, this MCU offers excellent flexibility to interface with a variety of peripherals and sensors.
- ADC: An integrated 10-bit analog-to-digital converter allows for precise analog signal measurement, which is essential for applications requiring sensor data acquisition.
- Communication Interfaces: It supports various communication protocols, including SPI and I²C, enabling it to communicate with other devices and components within a system.
- Operating Voltage: The MCU operates within a range of 3.0 V to 5.5 V, accommodating various power supply specifications.
- Temperature Range: It is designed to work within an industrial temperature range, making it suitable for harsh environments.
Applications
The ST72752J5B1/LHY MCU can be employed in a multitude of applications such as automotive control systems, industrial automation, consumer electronics, and smart sensors. Its robust feature set ensures that it can meet the demands of complex embedded systems while maintaining a high level of performance.
Quality and Support
STMicroelectronics provides comprehensive technical support and documentation for the ST72752J5B1/LHY, ensuring that developers have all the resources they need to implement the MCU effectively in their projects. The company's commitment to quality means that this product is manufactured to the highest standards, ensuring reliability and longevity in the field.