Product Overview
The CD74HC7266M96 is a high-performance, CMOS logic quad exclusive-NOR gate integrated circuit designed and manufactured by Texas Instruments. This device is part of the HC family, which signifies that it combines the high noise immunity of CMOS with the low power consumption and high speed of LS-TTL logic. It is widely used in digital applications such as computing, data processing, instrumentation, and control systems.
Key Features
- Logic Type: Quad 2-Input Exclusive-NOR Gate
- Operating Voltage Range: 2V to 6V, accommodating various levels of signal voltages and making it suitable for battery-operated devices and low-voltage applications.
- High Speed: Propagation delay time as low as 8ns at 5V, which allows for high-speed operation in critical timing applications.
- Low Power Consumption: The CD74HC7266M96 features a balanced power and speed ratio, consuming low power without compromising performance.
- Output Drive Capability: Capable of driving up to 10 LSTTL loads, which ensures compatibility with various types of digital circuits.
- Package Type: Supplied in an industry-standard SOIC-14 (M96) package, which is suitable for automated surface-mount assembly processes.
Applications
Due to its versatile features, the CD74HC7266M96 can be used in a wide array of applications. Some of these include:
- Logic comparators
- Parity generators and checkers
- Signal gating
- Encryption and data manipulation
- Function generation
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The CD74HC7266M96 is no exception, with rigorous testing and quality control measures in place to ensure that each IC meets the high standards expected by industry professionals. Additionally, the device is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in electrical and electronic equipment.
Support and Resources
Customers of the CD74HC7266M96 can access a wealth of support and resources from Texas Instruments, including detailed datasheets, application notes, and design resources. This ensures that engineers can efficiently integrate the device into their designs and troubleshoot any issues that may arise during development.