EN
  • EN
  • DE

MY2J-DC24V

Part No MY2J-DC24V
Manufacturer Omron
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1081346-MY2J-DC24V
Categories OEM Parts(M-N)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MY2J-DC24V CAD Model

Description

The Omron MY2J-DC24V is a miniature power relay designed for versatile applications requiring dependable switching of electrical circuits. It is part of the MY series known for its compact size, high performance, and durability.

Applications

  • Industrial automation: Control of motors, solenoids, and actuators in automated systems.
  • HVAC systems: Switching and control of heating, ventilation, and air conditioning equipment.
  • Power supplies: On/off control for various power circuits.
  • Lighting control: Switching lights in commercial and residential settings.
  • Security systems: Integration into control panels for security devices.

Features

  • Miniature size: Space-saving design for high-density mounting.
  • Plug-in type: Simplifies installation and replacement procedures.
  • High switching capacity: Suitable for handling significant electrical loads.
  • DC coil: Optimized for DC control circuits.
  • Transparent case: Enables visual inspection of relay operation.

Benefits

  • Reliable operation: Ensures consistent and dependable switching performance.
  • Easy maintenance: Plug-in design allows for quick and easy maintenance and troubleshooting.
  • Space-efficient design: Maximizes panel space utilization with its compact size.
  • Broad application range: Suitable for a wide range of industrial and commercial applications.
  • Long service life: Durable construction provides long-term reliability.

Additional Details

The MY2J-DC24V relay features a 24VDC coil voltage, making it compatible with common DC control circuits. It includes two sets of contacts, both normally open (NO) and normally closed (NC), providing flexible switching options. The clear case allows for easy visual inspection of the relay's status, aiding in diagnostics and maintenance. Omron relays are well-regarded for their quality and reliable performance, making them a popular choice for a variety of industrial and commercial applications. This relay offers a dependable and compact solution for many switching needs. Its robust construction ensures consistent performance over a long operational lifespan.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8702 $64.3510
11+ $10.5602 $116.1622
17+ $10.2310 $173.9270
24+ $9.9007 $237.6168
31+ $9.5703 $296.6793
41+ $8.5805 $351.8005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess