EN
  • EN
  • DE

AD2020

Part No AD2020
Manufacturer Carlo Gavazzi Inc.
Catalog Panel Meters - Accessories
Description PQT-H BASE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Panel Meters - Accessories
Mfr Carlo Gavazzi Inc.
Series *
Package Box
Product Status Obsolete
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 909291-AD2020
Ultra Librarian 3D Model Ultra Librarian AD2020 CAD Model

Description

The AD2020 is an accessory for panel meters from Carlo Gavazzi Inc.

  • Compatibility: UDM35/40/60 Series panel meters
  • Package: Box
  • Quantity: 1 pc
  • Application: Industrial automation and controls applications
  • Status: Obsolete
  • REACH: Not affected by REACH regulations
  • MSL: Not applicable

You May Also Be Interested in

Omron
RUBBER GASKET H5CL SERIES
Need more? Email Us
Omron
FRONT COVER H7BX SQUARE IP54
Need more? Email Us
Omron
OPTION CARD OUTPUT SENS PWR VOLT
Need more? Email Us
Omron
OPTION CARD COMM SENS PWR RS232C
Need more? Email Us
Omron
OPTION CARD OUTPUT SENS PWR 10V
Need more? Email Us
Omron
MOUNTING BRACKET H7GP PANEL MNT
Need more? Email Us
Omron
FRONT COVER H7GP SERIES
Need more? Email Us
Omron
CABLE ASSEMBLY K3HB-H INPUT
Need more? Email Us
Omron
FRONT COVER K3TE WATER RESISTANT
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess