EN
  • EN
  • DE
  • IT

K34-C1

Part No K34-C1
Manufacturer Omron
Catalog Panel Meters - Accessories
Description OPTION CARD OUTPUT K3HB 2RELAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Panel Meters - Accessories
Mfr Omron
Series K3HB
Package Bulk
Product Status Active
Accessory Type Option Card, Output
For Use With/Related Products K3HB Series
Specifications Relay (2)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1109862-K34-C1
Ultra Librarian 3D Model Ultra Librarian K34-C1 CAD Model

Description

The K3HB series from Omron is an industrial automation and controls panel meter accessory.

  • Series: K3HB
  • Accessory Type: Option card with relay outputs
  • Package: Bulk
  • Compatibility: K3HB series panel meters
  • Status: Active

You May Also Be Interested in

Omron
ADAPTER PLATE H7E PANEL MNT
Need more? Email Us
Omron
SHORT CIRCUIT PLATE
Need more? Email Us
Omron
OPTION CARD SENSOR POWER K3HB-V
Need more? Email Us
Omron
OPTION CARD OUTPUT K3HB 2RELAY
Need more? Email Us
Omron
RUBBER GASKET H7HP SERIES
Need more? Email Us
Omron
TERMINAL H7E 2PCS
Need more? Email Us
Omron
FRONT COVER H7GP SERIES
Need more? Email Us
Omron
OPTION CARD OUTPUT SENS PWR VOLT
Need more? Email Us
Omron
OPTION CARD COMM SENS PWR RS232C
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess