Products specifications Report Issue?

Package Bulk
Product Status Active
Accessory Type Thermal Overload Relay
For Use With/Related Products J7KNA Contactors
Ultra Librarian 3D Model Ultra Librarian J7TKN-A-E9 CAD Model

Description

NULL

You May Also Be Interested in

Omron
RELAY THERMAL OVERLOAD 0.4-0.6A
Need more? Email Us
ECAD model for J7TKN-A-E6
Omron
THYRISTOR MOD FOR G3PH-2150(L)
Need more? Email Us
ECAD model for G32A-P2150
TE Connectivity
SGL WIRE SEAL OD 12-20MM GREEN
Need more? Email Us
ECAD model for 25JH0042
Omron
A22N LOCK RING
Need more? Email Us
ECAD model for A22NZ-A-403
Molex, LLC
Need more? Email Us
ECAD model for MOLEX-POSTER
Omron
CARTRIDGE POWER DEVICE FOR G3PA
Need more? Email Us
ECAD model for G32A-A60-VD DC5-24
Omron
HEAT SINK -- USE FLAT PRICING
Need more? Email Us
ECAD model for Y92B-P250NF
Omron
THYRISTOR MOD FOR G3PH-2075 (L
Need more? Email Us
ECAD model for G32A-P2075
Omron
REPLACEMENT POWER CARTRIDGE 10A
Need more? Email Us
ECAD model for G32A-A10-VD DC5-24

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention