EN
  • EN
  • DE

2SA2126-TL-E

Part No 2SA2126-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description DC / DC Converter Applications | TRANS PNP 50V 3A TP-FA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Transistor Type PNP
Current - Collector (Ic) (Maximum) 3A
Voltage - Collector Emitter Breakdown (Maximum) 50V
Vce Saturation (Maximum) at Ib, Ic 520mV at 100mA, 2A
Current - Collector Cutoff (Maximum) 1μA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 200 at 100mA, 2V
Maximum Power 800mW
Frequency - Transition 390MHz
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package 2-TP-FA
Family Part Number 2SA2126
Manufacturer Pack Quantity 700
MSL Level 1 (Unlimited)
Win Source Part Number 1124643-2SA2126-TL-E
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA2126-TL-E CAD Model

Description

ON Semiconductor 2SA2126-TL-E PNP Transistor

The ON Semiconductor 2SA2126-TL-E is a high-performance PNP transistor that offers a perfect solution for various electronic applications requiring efficient amplification and switching. Designed with precision, this transistor is housed in a compact SOT-428 (SC-73) package, making it suitable for space-constrained applications without compromising on power and performance.

Key Features:

  • Voltage Ratings: The 2SA2126-TL-E boasts a collector-base voltage (VCBO) of -50V and a collector-emitter voltage (VCEO) of -50V, ensuring it can handle significant voltage levels in circuit operations.
  • Current Capacity: It has a continuous collector current (IC) rating of -2A, which allows it to drive moderate loads in a circuit efficiently.
  • High Gain Bandwidth Product: With a transition frequency (fT) of 120MHz, this transistor is capable of operating at high frequencies, making it ideal for amplification in audio applications, RF circuits, and more.
  • Power Dissipation: The device can dissipate up to 1W of power, which is substantial for its small size, ensuring reliable performance in various conditions.
  • Low Saturation Voltage: The low collector-emitter saturation voltage (VCE(sat)) helps in minimizing power loss and improving efficiency, particularly in saturation applications.

Applications:

The 2SA2126-TL-E is versatile and can be used in a wide range of applications. These include:

  • Power management circuits
  • Audio amplifiers
  • Signal processing
  • Switching regulators
  • DC-DC converters
  • Motor control circuits

ON Semiconductor's commitment to quality ensures that the 2SA2126-TL-E transistor meets the high standards required for commercial and industrial electronic devices. Whether you're designing consumer electronics or industrial machinery, the 2SA2126-TL-E offers the reliability and performance necessary to meet your design specifications.

Overall, the ON Semiconductor 2SA2126-TL-E is a robust electronic component that provides designers with a potent combination of efficiency, power handling, and high-frequency performance, all in a miniature package suited for today's compact electronic assemblies.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2942 $58.8400
480+ $0.2414 $115.8720
745+ $0.2339 $174.2555
1,025+ $0.2264 $232.0600
1,320+ $0.2188 $288.8160
1,770+ $0.1961 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess