EN
  • EN
  • DE

74HC123DB

Part No 74HC123DB
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual retriggerable monostable multivibrator with reset
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131487-74HC123DB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC123DB CAD Model

Description

The NXP 74HC123DB is a high-speed Si-gate CMOS device that is part of the 74HC/HCT family. It provides two independent retriggerable monostable multivibrators with outputs. This integrated circuit is designed for use in applications requiring precise timing and pulse shaping, such as in digital communication systems, instrumentation, and control systems.

Key Features:

  • Wide Supply Voltage Range: The 74HC123DB operates over a broad supply voltage range from 2.0V to 6.0V, making it compatible with a variety of logic levels and suitable for battery-operated devices.
  • High Noise Immunity: Equipped with a high noise immunity characteristic of CMOS technology, this device ensures stable operation in electrically noisy environments.
  • Low Power Consumption: Its low power consumption is a hallmark of CMOS technology, making it ideal for power-sensitive applications.
  • Retriggerable Function: Each multivibrator features a retriggerable function, which allows the output pulse duration to be extended or retriggered by the input pulse without waiting for the initial pulse to terminate.
  • Adjustable Pulse Width: The pulse width is determined by external timing components (resistor and capacitor), providing flexibility in configuring the pulse duration for specific requirements.
  • Multiple Triggering Modes: The device supports both leading-edge and trailing-edge triggering, enhancing its versatility in different circuit configurations.
  • Output Capability: The 74HC123DB can drive up to 10 LSTTL loads, offering sufficient output current capability for most applications.
  • Schmitt-trigger Action: Inputs feature Schmitt-trigger action, which makes the circuit highly tolerant to slower input rise and fall times.

Applications:

The 74HC123DB is suitable for a wide range of applications, including:

  • Timing circuits
  • Pulse generation
  • Sequential logic
  • Wave shaping
  • Automotive systems

With its robust design and flexible features, the NXP 74HC123DB is a reliable and versatile choice for designers looking to implement monostable multivibrators into their electronic circuits.

You May Also Be Interested in

Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess