Products specifications Report Issue?

Category Relays>Contactors (Electromechanical)
Mfr Siemens
Series 3RT2
Package Bulk
Mounting Type Chassis Mount, DIN Rail
Coil Voltage 110VAC
Contact Form 3PST-NO (3 Form A)
Contact Rating (Current) 9 A
Switching Voltage 690VAC - Max
Features Auxiliary Contacts
Termination Style Screw Terminal
Temperature Range - Operating -25°C ~ 60°C
Must Operate Voltage 93.5 VAC
Operate Time 35 ms
Release Time 14 ms
Coil Power 27VA
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.49.0065
Other Names 1820892,3RT2016-1AF02,3473-3RT20161AF02
Standard Package 1
Win Source Part Number 1020396-3RT20161AF02
Ultra Librarian 3D Model Ultra Librarian 3RT20161AF02 CAD Model

Description

The Siemens 3RT2 series contactor is a reliable electromechanical relay that features auxiliary contacts.

  • Contact Form: 3PST-NO (3 Form A)
  • Contact Rating: 9 A
  • Coil Voltage: 110VAC
  • Switching Voltage: 690VAC - Max
  • Mounting Type: Chassis Mount or DIN Rail
  • Temperature Range: -25°C to 60°C
  • ECCN: EAR99
  • Win Source Part Number: 1020396-3RT20161AF02

You May Also Be Interested in

Siemens
Load Center INT 30S 40C ML 125A
Need more? Email Us
ECAD model for IR3040L1125
Molex, LLC
WATERTITE SKT - SPRING CONTACT
Need more? Email Us
ECAD model for 1301520018
SMC Diode Solutions
Need more? Email Us
ECAD model for COM20020IP
Schneider Electric
HARMONY XALD, XALK, EMPTY CONTRO
Need more? Email Us
ECAD model for XALD03H7
Eaton Bussmann
EATON WEATHERHEAD H28012-250R Hydraulic Hose, 3/4in.IDx250 ft., 3500 psi
Need more? Email Us
ECAD model for H28012-250R
SMC Diode Solutions
Need more? Email Us
ECAD model for UM8237AE-5
Siemens
MC1224B1125ESC, Siemens 125A Mc-g 12S/24C Oh/ug Surf Euserc
Need more? Email Us
ECAD model for MC1224B1125ESC
Siemens
Need more? Email Us
ECAD model for US2:M1632MB1200WF
SMC Diode Solutions
3000mm Regulator Lead; For ManufacturerSeries ITV1000; ITV2000; ITV3000
Need more? Email Us
ECAD model for P398020-500-3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention