Products specifications Report Issue?

Category Relays>Contactors (Electromechanical)
Mfr TE Connectivity Aerospace, Defense and Marine
Series EV202, KILOVAC
Package Bulk
Mounting Type Chassis Mount
Coil Voltage 24VDC
Contact Form DPST-NO (DM) (2 Form X)
Contact Rating (Current) 350 A
Switching Voltage 600VDC - Max
Features Sealed - Hermetically
Termination Style Stud, Wire Leads
Temperature Range - Operating -55°C ~ 85°C
Must Operate Voltage 16 VDC
Must Release Voltage 3 VDC
Operate Time 13 ms
Release Time 7 ms
Base Product Number EV202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0045
Win Source Part Number 1315878-EV202ASAND
Ultra Librarian 3D Model Ultra Librarian EV202ASAND CAD Model

Description

The EV202ASAND is a DPST-NO contactor from TE Connectivity Aerospace, Defense and Marine, belonging to the Contactors (Electromechanical) category. This contactor is designed for use in a variety of electronic applications, including high-current switching and power distribution. It features a contact rating of 350A and a switching voltage of 600VDC. The EV202ASAND is a reliable and efficient solution for a range of applications.

You May Also Be Interested in

Siemens
CONTACTOR S0 12A 230VAC 2NO/2NC
Need more? Email Us
ECAD model for 3RT20242CL243MA0
TE Connectivity
RELAY CONTACTOR 3PST 60A 240V
Need more? Email Us
ECAD model for 3100-30K17999CJ
TE Connectivity
RELAY CONTACTOR 3PST 75A 120V
Need more? Email Us
ECAD model for 3186Y30J75999CJ
TE Connectivity
B4301 (FAA/PMA)=RELAY
Need more? Email Us
ECAD model for B4301
TE Connectivity
RELAY CONTACTOR 3PST 60A 24V
Need more? Email Us
ECAD model for 3100Y30I17999CJ
Siemens
CONTACTOR S00 9A 24VAC 2NO/2NC S
Need more? Email Us
ECAD model for 3RT25161AB00
TE Connectivity
RELAY CONTACTOR SPST 500A 12V
Need more? Email Us
ECAD model for 2299223-2
NXP / Nexperia
NPN high-voltage transistors
Need more? Email Us
ECAD model for BF483
TE Connectivity
LEV200ALANA= RELAY 110VDC SPST-N
Need more? Email Us
ECAD model for LEV200ALANA

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention