EN
  • EN
  • DE

H7BR-C-AC100-240

Part No H7BR-C-AC100-240
Manufacturer Omron
Catalog Panel Meters - Counters, Hour Meters
Description COUNTER LCD 6 CHAR 100-240V PNL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Preset
Operating Mode Up, Down, Command, Individual, Quadrature
Count Rate 30Hz, 1kHz, 5kHz, 10kHz
Number Of Characters Per Row 6, 6
Display Type LCD - Black Characters, Green Backlight
Input Type No Voltage, Voltage
Output Type Relay, Solid State
Voltage - Supply 100 ~ 240VAC
Reset External, Front Panel
Panel Cutout Dimensions Square - 68.00mm x 68.00mm
Mounting Type Panel Mount
Termination Style Screw Terminal
Ingress Protection IP54 - Dust Protected, Water Resistant;5;9;7;10;8;3;4;2;1;2342;1920;4821;3689;1864;966;267;2456;2039;2140;2171;480;600487;2136;1849;23;314;2273;236;255;1110;2046;277;68;2867;4008;4106;1724;2543;2584;5737;281;818;0;4654;8830;13375;19514;27387;2086;7981;7987;93500;93501;116094;14358;14359;4535;93503;857;126127;5862;3384;3388;4571;9483;20450;20451;129057;13377;47251;47241;36864;13376;27388;80087;80088;80089;76275;20145;129056;42530;118296;43315;27255;43316;48456;48321;48457;48454;48453;48455;27385;27383;27384;27381;27382;20342;75814;13436;3586;73625;42540;27254;48452;42539;42531;42532;20343;20344;20345;37074;20346;1735;29903;42533;20347;80642;2205;65226;13031;92125;8447;91853;91854;2394;20348;4187;120387;27351;13476;42534;93761;13477;13478;42535;43799;13479;13480;13481;13496;27352;42536;104129;128361;20349;36104;36105;36109;43274;44540;82610;20350;20031;20351;2646;82611;42537;42538;13420;20032;36911;483;27389;95172;43277;43125;20352;9722;95200;22343;20353;27390;47239;43276;20421;98643;77482;20354;20355;20356;105331;13679;16108;75815;65526;61;3;792;804;1;17;6;0;2;7;1;1;510487;318332;318333;684455;318334;318335;318336;389832;503831;389833;446809;389834;389835;389836;389837;389838;410236;410240;410241;410242;510486;412160;412161;412162;412174;413981;1;340317;693371;813269;417868;418043;418044;418045;418046;418047;418048;418049;168068;793255;764333;73392;793753;103048;116112;142918;142938;158661;183983;183992;183993;183994;841189;825315;183995;183996;183997;824677;183998;825316;214707;693367;824678;237983;238010;238011;238012;243745;257261;68644;236668;120334;131737;248536;280908;270592;298423;73463;510501;825314;87139;92276;103071;112379;142970;151658;158684;158703;184010;191846;191849;194514;214732;220319;238033;257288;213227;236697;277407;1;378285;304792;831942;304777;304807;304808;807089;793754;201380;304780;304805;304806;304782;304781;304783;304803;304804;304786;813286;304788;304789;304790;304791;304784;304785;119380;304793;304800;304801;304802;304795;304796;304797;304794;304798;304799;425125;425126;1;378285;121326;122393;169295;203167;204012;229001;444334;229639;232441;249730;250371;250377;267825;270062;281410;282018;295538;63986;1;1;337898;363887;363889;363890;363891;363892;363893;425174;363899;363900;363903;514271;363904;791595;425168;765303;364167;364171;364174;459394;364191;674418;380255;411475;10576;793626;11374;11549;11906;12140;12441;13588;13693;13727;14251;14364;15601;16030;16211;16982;17257;17366;17833;18160;18165;18727;18741;19020;19375;19529;19682;19800;19920;20030;20033;459391;503828;21438;21446;21447;503829;459392;21665;791597;22105;23671;23844;23970;24264;24270;24540;25530;26001;459393;26519;27105;27420;27421;28138;28168;28864;791594;31939;33647;34405;49252;56013;126099;204224;1;1;791596;380282;380283;382288;420137;1;313713;313869;313870;313878;313881;313886;382288;382328;382329;395622;395627;395630;395631;395677;405176;405179;405182;405184;130437;130445;693387;169431;174442;203370;207619;207636;207639;209793;209952;229095;229101;229102;229151;229161;229162;229177;249586;249838;693388;295632;295664;295665;693386;693385;64220;64224;64235;64240;64245;64299;74879;80570;80590;80616;87868;693382;138013;138048;151999;152009;793755;155263;155264;155265;513158;155266;459402;155274;155281;194977;211822;216624;226165;235590;235591;276993;290395;514274;290457;693390;455471;510400;693383;425121;298681;298706;298716;67456;67457;67487;67496;69687;71856;76915;77495;77506;78523;78528;78626;78627;78980;78985;84330;11555
Ultra Librarian 3D Model Ultra Librarian H7BR-C-AC100-240 CAD Model

Description

NULL

You May Also Be Interested in

Omron
COUNTER DIGITAL LED 100-240V
Need more? Email Us
Red Lion Controls
COUNTER LED 6 CHAR 115/230V PNL / Preset, Tachometer 115/230VAC Panel Mount
Need more? Email Us
Omron
COUNTER LCD 8 CHAR 100-240V PNL
Need more? Email Us
Honeywell
Need more? Email Us
Omron
COUNTER LED 4 CHAR 12-48V PNL MT
Need more? Email Us
Omron
COUNTER LCD 7 CHAR PANEL MOUNT
Need more? Email Us
Omron
COUNTER LCD 6 CHAR 24V PANEL MT
Need more? Email Us
Omron
COUNTER LCD 6 CHAR 100-240V PNL
Need more? Email Us
Omron
COUNTER LCD 6 CHAR 24V PANEL MT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess