EN
  • EN
  • DE

G8FE-1AF-SI1 5VDC

Part No G8FE-1AF-SI1 5VDC
Manufacturer Omron
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1060395-G8FE-1AF-SI1 5VDC
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G8FE-1AF-SI1 5VDC CAD Model

Description

The Omron G8FE-1AF-SI1 5VDC is a compact and robust automotive relay designed for various applications within vehicles. It's part of Omron's G8FE series, known for its reliability and performance in demanding automotive environments. This particular model operates with a 5VDC coil voltage and is designed for signal switching.

Applications:

  • Automotive Lighting Control: Used in controlling headlights, taillights, and other vehicle lighting systems.
  • Automotive Power Windows and Door Locks: Employed in controlling power windows, door locks, and related accessories.
  • Automotive Starter Systems: Utilized in starter circuits to control the flow of power to the starter motor (typically in conjunction with other relays).
  • Automotive Wiper Systems: Used in controlling windshield wiper and washer functions.
  • Automotive Fuel Pump Control: Employed in controlling the fuel pump operation.

Features:

  • Compact Size: Space-saving design allows for easy integration into automotive electrical systems.
  • High Contact Capacity: Suitable for switching relatively high current loads commonly found in automotive applications.
  • Sealed Construction: Provides protection against dust, moisture, and other environmental contaminants.
  • High Vibration Resistance: Designed to withstand the vibrations and shocks common in automotive environments.
  • Wide Operating Temperature Range: Functions reliably in the extreme temperature variations experienced in automotive applications.
  • SPDT Contact Form: Offers a single pole double throw contact configuration for versatile switching options.

Benefits:

  • Reliable Performance: Designed for consistent and dependable operation in harsh automotive environments.
  • Long Life Expectancy: Ensures extended operational life, reducing the need for frequent replacements.
  • Protection Against Environmental Factors: Sealed construction protects against dust, moisture, and other contaminants.
  • Easy Integration: Compact size and industry-standard footprint simplify installation and integration into automotive electrical systems.
  • Versatile Application: SPDT contact form allows for flexible circuit design and control.
  • High Current Switching Capability: Suitable for a wide range of automotive applications requiring high current switching.

Additional Details:

The G8FE-1AF-SI1 5VDC features an SPDT (Single Pole Double Throw) contact configuration. It is designed for high-temperature operation and is typically rated for continuous operation up to 85°C or higher. The relay's sealed construction provides excellent protection against moisture and dust, ensuring long-term reliability in harsh automotive conditions. The contact material is typically a silver alloy, providing good conductivity and resistance to corrosion.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Essentra Components
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Dell
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess