EN
  • EN
  • DE

AD707ARZ

Part No AD707ARZ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1032046-AD707ARZ
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD707ARZ CAD Model

Description

The AD707ARZ is a precision, low power operational amplifier offered by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This operational amplifier stands out for its exceptional accuracy and stability, making it an ideal choice for high-end instrumentation, medical equipment, and any application requiring precise signal conditioning.

Key Features

  • Low Offset Voltage: The AD707ARZ boasts an ultra-low input offset voltage, minimizing errors in signal processing and ensuring high accuracy in measurements.
  • Low Noise: With its low noise performance, it is perfectly suited for audio applications and other sensitive electronics where signal integrity is paramount.
  • High Gain Bandwidth Product: This operational amplifier offers a high gain bandwidth product, enabling it to handle a wide range of frequencies without compromising gain.
  • Low Power Consumption: It is designed for energy-efficient operation, which is critical for battery-powered devices and applications where power conservation is essential.

Applications

The AD707ARZ is versatile and can be used in various applications, including:

  • Precision instrumentation
  • Medical devices
  • Data acquisition systems
  • Process controls
  • Professional audio equipment
  • Active filters and buffers

Product Specifications

Here are some of the technical specifications of the AD707ARZ:

  • Supply Voltage: ±4.5 V to ±18 V
  • Input Offset Voltage: 75 µV max
  • Input Bias Current: 25 nA max
  • Operating Temperature Range: -40°C to +85°C
  • Package: SOIC-8

The AD707ARZ is available in a small-outline integrated circuit (SOIC) package, which is suitable for space-constrained applications. Its robust design ensures reliable performance even in harsh environmental conditions.

Whether you're designing precision instrumentation or looking to enhance the performance of your audio systems, the AD707ARZ operational amplifier from Analog Devices Inc. provides the accuracy and reliability needed to achieve exceptional results.

You May Also Be Interested in

Intel
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Bel Fuse Inc.
Need more? Email Us
Sony
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess