EN
  • EN
  • DE

G7Z-2A2B-02Z-B DC12

Part No G7Z-2A2B-02Z-B DC12
Manufacturer Omron
Catalog Contactors (Electromechanical)
Description RELAY GEN PURPOSE 4PST 40A 12V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Mounting Type Chassis Mount
Coil Voltage 12VDC
Contact Form 4PST-2NO/2NC (2 Form A, 2 Form B)
Contact Rating (Current) 40 A
Switching Voltage 480VAC - Max
Termination Style Screw Terminal
Operating Temperature -25°C ~ 60°C
Must Operate Voltage 9 VDC
Must Release Voltage 1.2 VDC
Ultra Librarian 3D Model Ultra Librarian G7Z-2A2B-02Z-B DC12 CAD Model

Description

NULL

You May Also Be Interested in

TE Connectivity
RELAY CONTACTOR 3PST 40A 24V
Need more? Email Us
Siemens
CONTACTOR RAIL S00 12A 24VDC 3P
Need more? Email Us
TE Connectivity
RELAY CONTACTOR 3PST 120A 240V
Need more? Email Us
EPCOS (TDK)
HVC500B-24S / 500A 24V COIL STUC /
Need more? Email Us
TE Connectivity
RELAY CONTACTOR DPST 26A 240V
Need more? Email Us
TE Connectivity
RELAY CONTACTOR DPST 40A 240V
Need more? Email Us
TE Connectivity
RELAY CONTACTOR SPST 100A 12V
Lowest to $34.9090
TE Connectivity
RELAY CONTACTOR SPST 500A 24V
Lowest to $77.8836
TE Connectivity
RELAY CONTACTOR 3PST 30A 240V
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess