EN
  • EN
  • DE

G6ZK-1FE-A-5VDC

Part No G6ZK-1FE-A-5VDC
Manufacturer Omron
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Omron
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823851-G6ZK-1FE-A-5VDC
Ultra Librarian 3D Model Ultra Librarian G6ZK-1FE-A-5VDC CAD Model

Description

The G6ZK-1FE-A-5VDC is a compact and highly sensitive signal relay manufactured by Omron. It is designed for applications requiring low power consumption and high switching performance. Its small size and surface mount terminal configuration make it ideal for high-density PCB assembly in various telecommunications, measurement, and industrial control systems.

Applications:

  • Telecommunications equipment
  • Measurement and instrumentation devices
  • Security systems
  • Data processing equipment
  • Industrial control systems

Features:

  • High sensitivity: Enables operation with low control power.
  • Compact size: Allows for high-density mounting.
  • Surface mount terminal: Simplifies PCB assembly.
  • High dielectric strength: Provides reliable electrical isolation.
  • Low power consumption: Contributes to energy efficiency.

Benefits:

  • Reduced power consumption: Lower operating costs and energy savings.
  • Increased component density: More components can be placed on the PCB.
  • Simplified assembly: Surface mount design reduces manufacturing time and cost.
  • Reliable performance: High dielectric strength ensures stable operation.

Additional Details:

The G6ZK-1FE-A-5VDC relay operates with a coil voltage of 5VDC. It is specifically designed for surface mount technology (SMT) assembly. This relay is commonly used in applications where minimal space and low power operation are essential. The high sensitivity of the relay enables it to be driven by low-power control signals, making it suitable for battery-powered devices and energy-efficient systems. The robust construction and high-quality materials ensure long-term reliability and consistent performance.

You May Also Be Interested in

Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess