EN
  • EN
  • DE

AT2302GE

Part No AT2302GE
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Alpha & Omega Semiconductor Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817902-AT2302GE
Ultra Librarian 3D Model Ultra Librarian AT2302GE CAD Model

Description

The AT2302GE is a P-Channel enhancement mode MOSFET from Alpha & Omega Semiconductor (AOS). This MOSFET is designed for a variety of power management applications requiring efficient switching and low on-resistance. MOSFETs are three-terminal devices commonly used as electronic switches and amplifiers in circuits.

The AT2302GE boasts a low on-resistance (Rds(on)), which minimizes power loss during conduction, thereby improving overall efficiency. Its P-channel configuration means that it is turned on when the gate voltage is lower than the source voltage, making it suitable for high-side switching applications. Alpha & Omega Semiconductor is known for producing reliable and high-performance power semiconductors, and the AT2302GE reflects this commitment to quality.

Applications: The AT2302GE MOSFET is commonly used in:

  • Load Switching: Controlling power to various loads in electronic circuits.
  • Power Management Circuits: Regulating voltage and current in power supplies and DC-DC converters.
  • Battery Management Systems: Used in portable devices and battery-powered equipment.
  • High-Side Switching: Controlling power from the positive side of the power supply.
  • Motor Control: Controlling the speed and direction of small DC motors.

Features

  • P-Channel MOSFET: Suitable for high-side switching applications.
  • Low On-Resistance (Rds(on)): Minimizes power loss and improves efficiency.
  • High Switching Speed: Enables fast and efficient switching performance.
  • Logic Level Gate Drive: Compatible with low-voltage logic circuits.
  • RoHS Compliant: Free from hazardous substances, meeting environmental standards.

Benefits

  • Improved Efficiency: Low on-resistance reduces power dissipation, enhancing overall efficiency.
  • Simplified Circuit Design: P-channel configuration simplifies high-side switching circuits.
  • Enhanced Reliability: Robust design ensures reliable performance in various applications.
  • Compact Size: Small footprint allows for integration into space-constrained applications.
  • Cost-Effective: Provides high performance at a competitive price point.

Additional Details

The AT2302GE's specific electrical characteristics, such as voltage and current ratings, can be found in the manufacturer's datasheet. These parameters are crucial for proper application and circuit design. Its P-Channel characteristic is important because it determines how the MOSFET is activated in a circuit. Logic-level gate drive compatibility makes it easier to interface with microcontrollers and other digital logic devices. Package type and dimensions are also important considerations for PCB layout and thermal management.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess