EN
  • EN
  • DE

G6SK-2G-5VDC

Part No G6SK-2G-5VDC
Manufacturer Omron
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1164577-G6SK-2G-5VDC
Categories Custom Parts
Manufacturer Omron
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian G6SK-2G-5VDC CAD Model

Description

The Omron G6SK-2G-5VDC is a miniature, high-sensitivity signal relay designed for high-density mounting and low power consumption. Its compact size and surface mount terminal configuration make it suitable for applications in telecommunications, measurement equipment, and other electronic devices where space is limited and reliable signal switching is required.

Applications

  • Telecommunications Equipment
  • Measurement and Instrumentation
  • Data Processing Equipment
  • Office Automation Equipment
  • Security Systems

Features

  • Miniature Size: Designed for high-density mounting on printed circuit boards.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • High Sensitivity: Operates with low coil power, minimizing energy consumption.
  • Low Profile: Reduces the overall height of components on the PCB.
  • Double Pole Double Throw (DPDT) Contact Form: Provides versatile switching options.
  • 5VDC Coil Voltage: Designed for use with 5VDC control circuits.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.

Benefits

  • Space Saving: Compact design allows for higher component density and smaller product designs.
  • Reduced Manufacturing Costs: SMT compatibility enables efficient automated assembly.
  • Energy Efficient: Low coil power consumption reduces energy usage and heat generation.
  • Improved System Reliability: Ensures dependable switching performance in demanding applications.
  • Environmentally Friendly: RoHS compliance minimizes environmental impact.

Technical Specifications

The G6SK-2G-5VDC relay features a 5VDC coil voltage. Contact ratings are typically 0.5A at 24VDC. Insulation voltage is generally around 1500 VAC. Operate and release times are typically very short, often under 1ms. The operating temperature ranges usually from -40°C to +85°C. Always consult the manufacturer's datasheet for the most accurate and detailed specifications.

You May Also Be Interested in

NXP / Nexperia
4000/14000/40000 Series 4-BIT Magnitude Comparator True Output PDSO16
Need more? Email Us
Murata Electronics North America
Need more? Email Us
PCA ELECTRONICS INC.
Need more? Email Us
Kycon, Inc.
MODJACK LOW/PROF RT< 8P8C SHIELD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Need more? Email Us
Panjit
Need more? Email Us
Molex, LLC
Cab462N 3X075X3000 Pur H12 Sg035 St08
Need more? Email Us
Renesas Electronics America
IC Mcu 8 Bit Romless 64QFP
Lowest to $25.3277
L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess