EN
  • EN
  • DE

G6S2YDC12V

Part No G6S2YDC12V
Manufacturer Omron
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1060364-G6S2YDC12V
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G6S2YDC12V CAD Model

Description

The Omron G6S2YDC12V is a compact and highly reliable signal relay designed for high-density mounting and low power consumption applications. This relay features a DPDT (Double Pole Double Throw) contact configuration and operates on a 12VDC coil voltage. It is particularly well-suited for use in telecommunications, measurement, and control systems where reliable signal switching is crucial.

Applications

  • Telecommunications Equipment: Used in line cards, central office switches, and other telecom infrastructure for signal routing and switching.
  • Measurement and Instrumentation: Employed in data acquisition systems, oscilloscopes, and other test and measurement equipment for signal conditioning and control.
  • Industrial Control Systems: Used in programmable logic controllers (PLCs), process controllers, and other industrial automation equipment for switching signals and controlling various processes.
  • Medical Equipment: Found in patient monitoring systems, diagnostic equipment, and other medical devices for signal routing and isolation.
  • Security Systems: Utilized in alarm systems, access control systems, and other security equipment for switching signals from sensors and control panels.

Features

  • DPDT Contact Configuration: Provides two independent sets of contacts for versatile switching capabilities.
  • 12VDC Coil Voltage: Compatible with standard 12VDC power supplies commonly used in electronic systems.
  • PCB Mounting: Designed for easy and direct mounting onto printed circuit boards.
  • Compact Size: Allows for high-density mounting, saving valuable board space.
  • High Sensitivity: Operates with low coil power, making it suitable for battery-powered and energy-sensitive applications.

Benefits

  • Reliable Signal Switching: Ensures consistent and dependable performance in critical signal switching applications.
  • Space-Saving Design: Enables the development of compact and high-density electronic devices.
  • Easy Installation: Simplifies the assembly process and reduces manufacturing costs.
  • Low Power Consumption: Minimizes energy usage and reduces heat generation.
  • Versatile Application: Suitable for a wide range of industries and applications requiring reliable signal switching.

Additional Details

The Omron G6S2YDC12V relay offers high insulation resistance and dielectric strength, ensuring reliable operation in electrically noisy environments. The contact material is typically gold-plated to ensure low contact resistance and long-term reliability. Typical contact ratings are around 0.5A at 125VAC or 1A at 30VDC. Coil resistance is typically around 720 Ohms.

Its fully sealed construction provides increased protection from harsh environments.

You May Also Be Interested in

Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Panasonic
Need more? Email Us
TT Electronics
Lowest to $6.0469
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess