EN
  • EN
  • DE

G6KU-2F-Y-DC4.5

Part No G6KU-2F-Y-DC4.5
Manufacturer Omron
Catalog Signal Relays, Up to 2 Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Omron
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823839-G6KU-2F-Y-DC4.5
Ultra Librarian 3D Model Ultra Librarian G6KU-2F-Y-DC4.5 CAD Model

Description

The G6KU-2F-Y-DC4.5 is a low signal relay manufactured by Omron, designed for high-density mounting and minimal signal distortion. Featuring gull-wing terminals, it's suitable for surface mounting on PCBs and is often used in telecommunications, measurement, and broadcasting equipment where signal integrity is paramount.

Applications:

  • Telecommunications Equipment: Switching signals in communication systems while maintaining signal quality.
  • Measurement and Testing Equipment: Precise signal routing in sensitive measurement devices.
  • Broadcasting Equipment: Maintaining signal fidelity in audio and video broadcasting systems.
  • Security Systems: Reliable signal switching in security monitoring and control.
  • Data Acquisition Systems: Accurately switching signals for data logging and analysis.

Features:

  • Gull-wing Terminals: Facilitates easy surface mounting on PCBs.
  • Low Signal Distortion: Ensures minimal impact on signal quality during switching.
  • Compact Size: Allows for high-density mounting, saving valuable board space.
  • High Sensitivity: Requires minimal power for activation, contributing to energy efficiency.
  • Gold-plated Contacts: Provides reliable switching of low-level signals with low contact resistance.

Benefits:

  • Improved Signal Integrity: Maintains the quality of signals being switched.
  • Space Savings: Compact design allows for more components on the board.
  • Reliable Switching: Gold-plated contacts ensure consistent and dependable performance.
  • Easy Surface Mounting: Gull-wing terminals simplify the assembly process.
  • Energy Efficiency: Low power consumption reduces overall system energy usage.

The G6KU-2F-Y-DC4.5 relay operates with a coil voltage of 4.5VDC and is designed to handle low-level signals with minimal distortion. Its compact size makes it suitable for applications where board space is limited. The gold-plated contacts enhance the reliability of signal switching, ensuring consistent performance over time. The gull-wing terminals are specifically designed for surface mount soldering, simplifying the manufacturing process and ensuring a secure connection to the PCB. This relay is ideal for use in applications where maintaining signal integrity and minimizing space are critical design considerations.

You May Also Be Interested in

TE Connectivity
RELAY GEN PURPOSE DPDT 2A 12VDC
Need more? Email Us
Panasonic
RELAY GEN PURPOSE DPDT 1A 1.5V
Need more? Email Us
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $62.3977
TE Connectivity
RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $2.7590
Omron
RELAY TELECOM DPDT 2A 12VDC
Lowest to $5.0109
Panasonic
RELAY GEN PURPOSE DPDT 1A 12V
Lowest to $10.0367
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 3VDC
Need more? Email Us
Panasonic
ULTRA-SMALL PACKAGE SLIM POLARIZED RELAY | RELAY TELECOM DPDT 1A 12VDC
Lowest to $2.2842
Coto Technology
RELAY REED SPST 500MA 12V
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess