EN
  • EN
  • DE

W48C60-203GTR

Part No W48C60-203GTR
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104416-W48C60-203GTR
Categories OEM Parts(T-Z)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W48C60-203GTR CAD Model

Description

The Cypress Semiconductor Corp W48C60-203GTR is a high-speed CMOS Static RAM (SRAM) device. It is designed for applications demanding fast access times and reliable data storage. This SRAM is often used in networking equipment, telecommunications systems, and high-performance computing environments.

Applications:

  • Networking Equipment: Used as cache memory in routers, switches, and other networking devices to improve data throughput.
  • Telecommunications: Employed in telecommunications infrastructure for buffering and processing data at high speeds.
  • High-Performance Computing: Integrated into high-performance computing systems as cache memory to reduce latency and increase overall system performance.
  • Industrial Control Systems: Utilized in industrial automation equipment for real-time data processing and control.
  • Medical Imaging: Used in medical imaging equipment for buffering and processing image data.

Features:

  • Fast Access Time: Offers quick data access, typically in the range of 20ns, enabling high-speed operation.
  • Low Power Consumption: Designed for low power consumption, making it suitable for energy-efficient systems.
  • Wide Operating Voltage Range: Operates over a broad voltage range for compatibility with various systems.
  • High Reliability: Ensures reliable data storage with a robust design.
  • Easy to Use: Simple interface simplifies integration into various systems.
  • Available in Various Packages: Offered in different package options to suit a variety of application needs.

Benefits:

  • Improved System Performance: Fast access times lead to enhanced system performance and responsiveness.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices and reduces overall energy costs.
  • Enhanced System Reliability: Robust design ensures reliable data storage and system operation.
  • Simplified System Design: Easy to use interface simplifies integration into various systems.
  • Flexibility: Wide operating voltage range and package options provide flexibility in system design.

Additional Details:

The W48C60-203GTR operates within a specific temperature range, usually -40°C to +85°C. Refer to the product datasheet for detailed specifications, including timing diagrams and electrical characteristics. The device supports standard SRAM protocols for read and write operations. It also incorporates features for data protection and noise immunity to ensure reliable operation in demanding environments.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess