EN
  • EN
  • DE

G6K-2F-RF-T DC4.5

Part No G6K-2F-RF-T DC4.5
Manufacturer Omron
Catalog High Frequency (RF) Relays
Description RELAY RF DPDT 1A 4.5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Type Non Latching
Coil Current 23.2 mA
Coil Voltage 4.5VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 1 A
Switching Voltage 125VAC, 60VDC - Max
Must Operate Voltage 3.6 VDC
Must Release Voltage 0.45 VDC
Operate Time 3 ms
Release Time 3 ms
Mounting Type Surface Mount
Termination Style Gull Wing
Temperature Range - Operating -40°C ~ 70°C
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1549659-G6K-2F-RF-T DC4.5
Ultra Librarian 3D Model Ultra Librarian G6K-2F-RF-T DC4.5 CAD Model

Description

N

You May Also Be Interested in

Panasonic
RELAY RF DPDT 1A 4.5V
Need more? Email Us
Omron
RELAY RF DPDT 1A 24V
Need more? Email Us
Omron
RELAY RF DPDT 1A 24V
Need more? Email Us
FCL Components
FTR-B3GB4.5Z-B10 FCL Components High Frequency / RF Relays SIGNAL datasheet, inventory, & pricing.
Lowest to $1.0769
Omron
RELAY RF DPDT 1A 5V
Need more? Email Us
Omron
RELAY RF DPDT 1A 12V
Need more? Email Us
TE Connectivity
High Frequency / RF Relays IM RELAY 50mw 12V
Lowest to $10.0920
TE Connectivity
RELAY RF SPDT 2A 5V
Lowest to $43.6568
Teledyne Relays
High Frequency / RF Relays 5V DC-1GHz .15W
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess