EN
  • EN
  • DE

G6K-2F-RF DC3

Part No G6K-2F-RF DC3
Manufacturer Omron
Catalog Signal Relays, Up to 2 Amps
Description RELAY RF DPDT 1A 3V  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>High Frequency (RF) Relays
Mfr Omron Electronics Inc-EMC Div
Series G6K-RF
Package Tray
Coil Type Non Latching
Coil Current 33 mA
Coil Voltage 3VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 1 A
Switching Voltage 125VAC, 60VDC - Max
Must Operate Voltage 2.4 VDC
Must Release Voltage 0.3 VDC
Operate Time 3 ms
Release Time 3 ms
Mounting SMD (SMT)
Termination Style Gull Wing
Temperature Range - Operating -40°C ~ 70°C
Contact Material Silver (Ag), Gold (Au)
Coil Power 100mW
Coil Resistance 91 Ohms
Base Product Number G6K
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8536.41.0020
Other Names Z2035,G6K2FRFDC3,G6K 1215D,G6K2FRF3DC,G6K-2F-RF-DC3
Standard Package 300
Win Source Part Number 1060324-G6K-2F-RF DC3
Ultra Librarian 3D Model Ultra Librarian G6K-2F-RF DC3 CAD Model

Description

The Omron G6K-2F-RF DC3 relay is a high-frequency (RF) relay that operates on a coil voltage of 3VDC.

  • Contact Form: DPDT (2 Form C)
  • Contact Rating: 1A
  • Switching Voltage: 125VAC or 60VDC
  • Coil Resistance: 91 Ohms
  • Coil Current: 33 mA
  • Operate Time: 3 ms
  • Release Time: 3 ms
  • Coil Power: 100mW
  • Mounting: Surface-mount device (SMD)
  • Temperature Range: -40°C to 70°C

You May Also Be Interested in

Kemet
Electronic switching systems | RELAY GEN PURPOSE DPDT 1A 12VDC
Lowest to $1.5650
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 12VDC
Lowest to $6.2875
Panasonic
ULTRA-SMALL PACKAGE SLIM POLARIZED RELAY | RELAY TELECOM DPDT 1A 24VDC
Lowest to $1.3100
Panasonic
RELAY RF SPDT 500MA 24V
Need more? Email Us
Omron
RELAY TELECOM DPDT 2A 12VDC
Lowest to $0.9731
Panasonic
RELAY RF SPDT 500MA 24V
Lowest to $7.9896
Omron
RELAY GEN PURPOSE DPDT 1A 48VDC
Lowest to $72.8112
Kemet
RELAY GEN PURPOSE DPDT 2A 4.5V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 26.5V / TO-5-.100 Grid Relays
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess