EN
  • EN
  • DE

G6CU-1114P-FD-US-3VDC

Part No G6CU-1114P-FD-US-3VDC
Manufacturer Omron
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case DIP
Manufacturer Omron
Manufacturer Homepage www.omron.com/index3.html
Win Source Part Number 753309-G6CU-1114P-FD-US-3VDC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian G6CU-1114P-FD-US-3VDC CAD Model

Description

The G6CU-1114P-FD-US-3VDC is a compact signal relay manufactured by Omron. It's designed for switching low-level signals and is often used in communication, measurement, and control circuits. The '3VDC' indicates that the relay requires a 3VDC coil voltage for activation. This relay belongs to the G6CU series, which is known for its small size and high sensitivity.

Applications

  • Telecommunications Equipment: Used in telephone exchanges, routers, and modems for signal routing and switching.
  • Measurement Instruments: Employed in multimeters, oscilloscopes, and other instruments for signal selection and control.
  • Control Systems: Integrated into industrial controllers, PLCs, and other control systems for switching low-level signals.
  • Security Systems: Used in alarm systems and access control systems for signal switching and monitoring.
  • Audio and Video Equipment: Incorporated into audio mixers, video switchers, and other AV equipment for signal routing.

Features

  • Compact Size: Small footprint allows for high-density mounting on PCBs.
  • High Sensitivity: Requires low coil power for activation.
  • 3VDC Coil: Designed for direct interfacing with low-voltage logic circuits.
  • PCB Mountable: Designed for direct mounting onto printed circuit boards.
  • Sealed Construction: Protects against dust and moisture.

Benefits

  • Space Saving: Compact design allows for efficient use of PCB space.
  • Low Power Consumption: Minimizes power consumption in battery-powered devices.
  • Easy Integration: 3VDC coil simplifies integration with low-voltage circuits.
  • Reliable Performance: Ensures consistent switching performance over a long lifespan.
  • Environmental Protection: Sealed construction protects against harsh environments.

Additional Details

The G6CU-1114P-FD-US-3VDC typically has a contact arrangement of SPDT (Single Pole Double Throw). The contact rating specifies the maximum current and voltage that the relay can safely switch (usually in the range of mA and low voltage DC). The coil resistance is important for determining the current required to energize the relay. The operating and release times are critical for high-speed switching applications. The insulation resistance and dielectric strength ratings ensure electrical safety. This relay often features bifurcated contacts for enhanced reliability in switching very low-level signals. Always consult the datasheet for the specific ratings and characteristics of the G6CU-1114P-FD-US-3VDC relay.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7385 $61.9080
19+ $6.3490 $120.6310
29+ $6.1515 $178.3935
39+ $5.9529 $232.1631
51+ $5.7542 $293.4642
68+ $5.1594 $350.8392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess