EN
  • EN
  • DE

G6B-2214P-US-DC24

Part No G6B-2214P-US-DC24
Manufacturer Omron
Catalog Power Relays, Over 2 Amps
Description General Purpose Relay, G6B Series, Power, Non Latching, DPST-NO, 24 VDC, 5 A RoHS Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Ambient Temperature Range High 70 °C
Approvals CSA, UL
Mounting SMD (SMT)
Case / Package DIP
Coil Current 12.5 mA
Coil Power 300 mW
Coil Resistance 1.92 kΩ
Coil Type Non-Latching
Coil Voltage (DC) 24 V
Contact Current Rating 5 A
Contact Material Cadmium, Silver
Current Rating 5 A
Depth 11 mm
Height 11 mm
Lead Free Yes
Length 20 mm
Max Current Rating 5 A
Maximum Operating Temperature 70 °C
Max Voltage Rating (AC) 380 V
Max Voltage Rating (DC) 125 V
Min Operating Temperature -25 °C
Mount PCB, Through Hole
Number of Contacts 2
Number of Pins 6
Operate Time 10 ms
Power Consumption 200 mW
Radiation Hardening No
Relay Type General Purpose
Release Time 10 ms
RoHS Compliant
Switching Current 5 A
Termination PC Pin
Throw Configuration DPST
Voltage Rating (AC) 380 V
Voltage Rating (DC) 125 V
Weight 4.5 g
Win Source Part Number 1060294-G6B-2214P-US-DC24
Categories Power Relays,Over 2 Amps
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G6B-2214P-US-DC24 CAD Model

Description

The Omron G6B-2214P-US-DC24 power relay is a general-purpose, non-latching relay that is designed for use in industrial applications.

  • Termination: PC pin
  • Contact Material: Cadmium silver
  • Current Rating: 5 A
  • Coil Resistance: 1.92 kΩ
  • Coil Current: 12.5 mA
  • Throw Configuration: DPST
  • Maximum Voltage: 380 V AC and 125 V DC
  • Maximum Operating Temperature: 70 °C
  • Minimum Operating Temperature: -25 °C
  • RoHS Compliant: Yes
  • Lead-Free: Yes
  • Mounting: PCBs and through-hole
  • Series: G6B series of power relays
  • Approvals: CSA and UL

You May Also Be Interested in

Omron
POWER RELAYS - POWER PCB RELAY / Relay Coil
Lowest to $3.1827
TE Connectivity
Electromechanical Relay DPDT 2A 5VDC 89Ohm Through Hole
Lowest to $4.9295
TE Connectivity
RELAY GEN PURPOSE SPST 400A 24V / General Purpose Relay SPST-NO (DM) (1 Form X) 24VDC Coil Chassis Mount
Need more? Email Us
TE Connectivity
Electromechanical Relay 12VDC 500A SPST-NO-DM Flange Contactor Relay
Lowest to $139.7989
Omron
RELAY GEN PURPOSE DPST 5A 12V
Lowest to $7.7925
TE Connectivity
Electromechanical Relay SPDT 5A 60VDC 7.2KOhm Through Hole
Need more? Email Us
TE Connectivity
RELAY CONTACTOR SPST 500A 48V /
Need more? Email Us
TE Connectivity
RELAY AUTO SPST-NO 30A 12V
Lowest to $6.5112
Altech corporation
RELAY GEN PURPOSE SPDT 12A 12V / General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Lowest to $5.0581

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3215 $51.0730
53+ $1.9048 $100.9544
82+ $1.8453 $151.3146
113+ $1.7857 $201.7841
145+ $1.7262 $250.2990
194+ $1.5476 $300.2344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess