EN
  • EN
  • DE

G6B-2014P-US DC24

Part No G6B-2014P-US DC24
Manufacturer Omron
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE DPST 5A 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Estimated Pruduction Lead Time 17 Weeks
Features General Purpose Relay DPST-NC (2 Form B) 24VDC Coil Through Hole
Manufacturer Omron
Series G6B
Package Tray
Operating Temperature Range -25°C ~ 70°C
Mounting Through Hole
Family Name G6B
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.41.0020
Other Part Number G6B2014PUSDC24, G6B-2014P-US-DC24, Z2852, G6B 6017E, G6B-2014P-US-DC24-ND, G6B2014PUS24DC
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919473-G6B-2014P-US DC24
Ultra Librarian 3D Model Ultra Librarian G6B-2014P-US DC24 CAD Model

Description

The Omron G6B-2014P-US DC24 is a power relay designed for switching higher current loads in various industrial and commercial applications. It features a robust construction and reliable performance, making it suitable for use in equipment requiring dependable switching of power circuits. The relay is designed for PCB mounting and offers a compact solution for power switching needs.

Applications:

  • Industrial automation: Used in motor control circuits and process control systems.
  • Power supplies: Employed in switching power to different sections of equipment.
  • HVAC systems: Utilized in controlling heating, ventilation, and air conditioning equipment.
  • Lighting control: Found in industrial and commercial lighting systems.
  • Security systems: Incorporated in power switching for access control and alarm systems.

Features:

  • High current switching: Capable of switching currents up to 5A.
  • Compact size: Small footprint allows for efficient use of PCB space.
  • High dielectric strength: Provides excellent insulation between coil and contacts.
  • Long life: Offers extended operational life, reducing maintenance requirements.
  • PCB mounting: Designed for easy installation on printed circuit boards.
  • DPDT contact arrangement: Provides flexible switching options.

Benefits:

  • Reliable switching: Ensures consistent and dependable operation in demanding environments.
  • Space-saving design: Enables compact equipment design and efficient use of PCB space.
  • Versatile application: Suitable for a wide range of applications due to its robust design and performance characteristics.
  • Long life: Minimizes maintenance requirements and reduces downtime.
  • Easy installation: Simplifies the assembly process and reduces manufacturing costs.

Additional Details:

The G6B-2014P-US DC24 features a double pole double throw (DPDT) contact arrangement. Its coil voltage is 24VDC. The relay's robust construction ensures reliable performance in harsh industrial environments. It is designed to meet industry standards for safety and performance. The terminals are designed for easy soldering and secure connections. The relay's operating temperature range allows for use in various environmental conditions. The Omron G6B series is known for its reliability and consistent performance, making it a popular choice among design engineers for power switching applications.

You May Also Be Interested in

TE Connectivity
Electromechanical Relay DPDT 3A 12VDC 720Ohm Through Hole
Lowest to $4.3657
Omron
POWER RELAYS - POWER PCB RELAY / Relay Coil
Lowest to $3.1827
Omron
RELAY GEN PURPOSE SPDT 10A 24V
Need more? Email Us
Omron
Electromechanical Relay SPDT 16A 24VDC 1.44KOhm Through Hole
Need more? Email Us
Omron
Electromechanical Relay SPST-NO 5A 12VDC 720Ohm Through Hole
Lowest to $0.2480
TE Connectivity
2 pole 30 A, 2 CO or 2 NO contacts | RELAY GEN PURPOSE DPDT 30A 24V
Lowest to $11.6773
TE Connectivity
Electromechanical Relay 24VDC 480Ohm 8A DPST-NO/DPST-NC (55x16.5x16.5)mm THT Safety Relay
Lowest to $26.1941
TE Connectivity
KUP Series Panel Plug-in Relay | RELAY GEN PURPOSE DPDT 10A 24V
Lowest to $51.2279
TE Connectivity
Electromechanical Relay DPDT 2A 5VDC 89Ohm Through Hole
Lowest to $4.9295

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3125 $53.0000
37+ $2.7180 $100.5660
57+ $2.6331 $150.0867
79+ $2.5481 $201.2999
102+ $2.4632 $251.2464
136+ $2.2084 $300.3424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,070 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess