EN
  • EN
  • DE

G5RL-14-E DC12

Part No G5RL-14-E DC12
Manufacturer Omron
Catalog Custom Parts (E - I)
Description General Purpose Relays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1178035-G5RL-14-E DC12
Categories Custom Parts
Manufacturer Omron
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian G5RL-14-E DC12 CAD Model

Description

The G5RL-14-E DC12 is a single-pole, 16A power relay manufactured by Omron. This relay is designed for switching higher current loads in various applications, offering reliable performance and a compact form factor.

Applications:

  • Home Appliances: Used in washing machines, refrigerators, and air conditioners for controlling motor loads and heating elements.
  • Industrial Equipment: Employed in machine tools, HVAC systems, and power supplies for switching power to various components.
  • Power Supplies: Used as a switching element in power supplies for controlling output voltage and current.
  • Lighting Control: Utilized in lighting systems for switching lights on and off.
  • HVAC Systems: Controls fans, compressors, and other components in heating, ventilation, and air conditioning systems.

Features:

  • 16A Switching Capacity: Capable of switching loads up to 16A at 250VAC.
  • DC12 Coil Voltage: Operates with a 12VDC coil voltage.
  • SPST-NO Contact Configuration: Single-pole, single-throw normally open contact configuration.
  • High Insulation Resistance: Offers high insulation resistance between coil and contacts.
  • Compact Size: Small footprint allows for easy integration into various applications.

Benefits:

  • Reliable Switching: Provides reliable switching performance for demanding applications.
  • High Current Capacity: Capable of handling high current loads.
  • Easy Integration: Compact size and standard pinout facilitate easy integration into existing designs.
  • Long Life: Designed for long-term operation with minimal maintenance.
  • Cost-Effective: Offers a cost-effective solution for switching high current loads.

Additional Details:

The G5RL-14-E DC12 relay features a coil resistance that allows for efficient operation with a 12VDC power supply. The contact material is typically a silver alloy, which provides excellent conductivity and resistance to oxidation. The relay's operating temperature range is generally between -40°C and +85°C, making it suitable for use in a wide range of environmental conditions. The isolation voltage between the coil and contacts is usually around 5000VAC, ensuring safety and reliability. The expected mechanical life of the relay is often in the millions of operations, indicating its durability and long-term performance. The relay is RoHS compliant, meaning it meets environmental standards for hazardous substance control. The 'E' suffix likely indicates an environmentally friendly version of the relay.

You May Also Be Interested in

Kycon, Inc.
MODJACK LOW/PROF RT< 8P8C SHIELD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Need more? Email Us
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
Need more? Email Us
Samtec Inc.
CONN SOCKET 10POS 0.079 GOLD PCB / 10 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
TE Connectivity
Need more? Email Us
NXP / Nexperia
4000/14000/40000 Series 4-BIT Magnitude Comparator True Output PDSO16
Need more? Email Us
Panjit
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1499 $51.7455
110+ $0.9436 $103.7960
165+ $0.9141 $150.8265
230+ $0.8846 $203.4580
295+ $0.8551 $252.2545
395+ $0.7666 $302.8070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess