EN
  • EN
  • DE

G4B112TPUSDC12

Part No G4B112TPUSDC12
Manufacturer Omron
Catalog OEM Parts (F - I)
Description Miniature Relay Ideal for Switching Motor Load, Lamp Load and Heater
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Coil Resistance 135 Ω
Coil Voltage (DC) 12 V
Max Current Rating 20 A
Mount Through Hole
RoHS Non-Compliant
Throw Configuration SPST
Win Source Part Number 1060215-G4B112TPUSDC12
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G4B112TPUSDC12 CAD Model

Description

The Omron G4B112TPUSDC12 is a printed circuit board (PCB) power relay designed for various applications requiring reliable switching performance. This relay is a component within Omron's G4B series, known for its compact size and robust design.

Applications:

  • Power Supplies: Used in power supplies to switch power to different circuits.
  • Industrial Control Systems: Employed in industrial control panels for switching motors, lights, and other equipment.
  • HVAC Systems: Utilized in heating, ventilation, and air conditioning systems for controlling fans, compressors, and heating elements.
  • Security Systems: Found in security systems to control door locks, alarms, and other devices.
  • Home Appliances: Integrated into home appliances like washing machines, refrigerators, and microwave ovens for switching various functions.

Features:

  • High Switching Capacity: Capable of handling high current loads, making it suitable for demanding applications.
  • Compact Size: Its small footprint allows for easy integration into densely populated PCBs.
  • High Insulation Resistance: Provides excellent electrical isolation between the coil and contacts, ensuring safety and reliability.
  • Long Life Expectancy: Designed for long-term operation with high mechanical and electrical endurance.
  • UL and CSA Approval: Meets stringent safety standards, ensuring safe and reliable operation.

Benefits:

  • Reliable Performance: Ensures consistent and dependable switching in critical applications.
  • Space Saving: Compact design allows for efficient use of PCB space.
  • Safety Assurance: High insulation resistance protects against electrical hazards.
  • Cost-Effective: Offers a balance of performance and cost, making it a viable option for various applications.
  • Easy Integration: Designed for easy mounting and connection on PCBs.

Additional Details:

The G4B112TPUSDC12 relay features a coil voltage of 12VDC and is designed for through-hole mounting. Its contact arrangement is typically single-pole double-throw (SPDT), offering flexibility in circuit design. The relay is constructed with high-quality materials to ensure durability and resistance to environmental factors. It is commonly used in applications where a reliable and compact switching solution is required.

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Hewlett Packard
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess