EN
  • EN
  • DE

G3VM-41GR5(TR)

Part No G3VM-41GR5(TR)
Manufacturer Omron
Catalog Relays
Description SSR RELAY SPST-NO 300MA 0-40V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RelaysSolid State Relays (SSR)
Mfr Omron Electronics Inc-EMC Div
Series G3VM
Part Status Active
Mounting Type Surface Mount
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Voltage - Input 1.15VDC
Voltage - Load 0 V ~ 40 V
Load Current 300 mA
On-State Resistance (Max) 1.5 Ohms
Termination Style Gull Wing
Operating Temperature -40°C ~ 85°C
Package / Case 4-SOP (0.173", 4.40mm)
Supplier Device Package 4-SOP
Base Product Number G3VM-41
Packaging Tape & Reel (TR)Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian G3VM-41GR5(TR) CAD Model

You May Also Be Interested in

TE Connectivity
RELAY GEN PURPOSE SPST 10A 24V
Lowest to $5.5810
Omron
SSR RELAY SPST-NO 120MA 0-60V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 4.5V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE DPST 30A 24V
Lowest to $45.0000
TE Connectivity
RELAY TELECOM DPDT 3A 12V
Lowest to $1.3184
Omron
RELAY GEN PURPOSE SPDT 10A 24V
Lowest to $0.7681
Omron
RELAY GEN PURPOSE DPDT 2A 24V
Lowest to $3.8502
TE Connectivity
RELAY GEN PURPOSE SPST 30A 24V
Lowest to $21.8181
Omron
SSR RELAY SPST-NO 200MA 0-200V
Lowest to $1.4046

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3636 $54.5440
90+ $1.1189 $100.7010
140+ $1.0839 $151.7460
195+ $1.0490 $204.5550
250+ $1.0140 $253.5000
330+ $0.9091 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,725 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess