EN
  • EN
  • DE

G3NB-220B-1 DC5-24

Part No G3NB-220B-1 DC5-24
Manufacturer Omron
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060177-G3NB-220B-1 DC5-24
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G3NB-220B-1 DC5-24 CAD Model

Description

The Omron G3NB-220B-1 DC5-24 is a solid-state relay (SSR) designed for switching AC loads efficiently and reliably. This relay stands out due to its long lifespan, fast switching speed, and minimal electromagnetic interference (EMI), making it suitable for a wide range of industrial and commercial applications.

Applications

  • Industrial Automation: Used extensively in automated machinery and control systems for switching AC power to various components.
  • Heating Systems: Employed in temperature controllers for electric heaters, ovens, and furnaces to provide precise and reliable temperature regulation.
  • Lighting Control: Applied in commercial and residential lighting systems for switching lights on/off, particularly in automated or energy-saving systems.
  • Motor Control: Used in motor control circuits for switching small to medium-sized AC motors, often in applications requiring frequent starts and stops.
  • Medical Equipment: Integrated into medical devices where reliable and low-noise switching is critical for patient safety and equipment performance.

Features

  • Solid-State Design: Utilizes semiconductor technology for switching, eliminating mechanical contacts and providing a silent, wear-free operation.
  • Zero Cross Switching: Switches the AC load at the zero-crossing point of the AC waveform to minimize inrush current and reduce electrical noise.
  • High Switching Speed: Allows for very fast and frequent switching, which is beneficial in applications requiring rapid response times.
  • Long Operational Life: Offers a significantly longer operational life compared to electromechanical relays due to the absence of moving parts.
  • Low EMI: Generates minimal electromagnetic interference, making it suitable for use in sensitive electronic environments.
  • DC5-24 Control Voltage: Operates with a control voltage range of 5VDC to 24VDC, providing flexibility in control system design.

Benefits

  • Enhanced Reliability: Solid-state design ensures high reliability and reduces maintenance requirements.
  • Reduced Electrical Noise: Zero cross switching minimizes electrical noise and extends the life of connected equipment.
  • Precise Switching: Enables accurate and reliable switching of AC loads.
  • Long-Term Cost Savings: Extended service life and reduced maintenance contribute to long-term cost savings.
  • Versatile Applications: Suitable for a broad spectrum of industrial and commercial applications.

Additional Details

The G3NB-220B-1 DC5-24 SSR is designed to provide reliable and efficient switching for AC loads up to its rated current and voltage. Its zero-cross switching capability is particularly beneficial for reducing stress on the load and minimizing electrical interference. The wide control voltage range (DC5-24) makes it adaptable to various control system designs. The SSR's robust construction and solid-state components ensure a long and trouble-free operational life.

For comprehensive technical specifications, including maximum load current and voltage ratings, control voltage range, isolation voltage, and operating temperature range, please refer to the official Omron product datasheet for the G3NB-220B-1 DC5-24. The datasheet provides all the essential details for proper installation and operation.

You May Also Be Interested in

Dell
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess