EN
  • EN
  • DE

G2RL1CF24DC

Part No G2RL1CF24DC
Manufacturer Omron
Catalog OEM Parts (F - I)
Description General Purpose Relay, G2RL Series, Power, Non Latching, SPDT, 24 VDC, 12 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Current 16.7 mA
Coil Resistance 1.44 kΩ
Coil Type Non-Latching
Coil Voltage (DC) 24 V
Contact Current Rating 12 A
Contact Material Cadmium, Silver, Tin
Depth 12.7 mm
Height 15.7 mm
Length 29 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount PCB
Number of Pins 5
Operate Time 15 ms
Power Rating 400 mW
REACH SVHC Unknown
Relay Type General Purpose
RoHS Compliant
Termination PC Pin
Throw Configuration SPDT
Voltage Rating (AC) 440 V
Width 12.7 mm
Win Source Part Number 994036-G2RL1CF24DC
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G2RL1CF24DC CAD Model

Description

The Omron electronic component is a general-purpose relay that has a coil voltage of 24V.

  • Coil Voltage: 24V
  • Contact Current Rating: 12A
  • Coil Resistance: 1.44 kΩ
  • Relay Type: Non-Latching
  • Throw Configuration: SPDT
  • Contact Material: Cadmium, Silver, and Tin
  • Power Rating: 400mW
  • Maximum Operating Temperature: 85 °C
  • Win Source Part Number: 994036-G2RL1CF24DC

You May Also Be Interested in

Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Harris Corporation
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Panasonic
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess