EN
  • EN
  • DE

G2RL-2A4 5VDC

Part No G2RL-2A4 5VDC
Manufacturer Omron
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1000231-G2RL-2A4 5VDC
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G2RL-2A4 5VDC CAD Model

Description

The G2RL-2A4 5VDC is a compact and reliable PCB relay manufactured by Omron. It is designed for general-purpose switching applications in various electronic circuits. This relay features a high switching capacity, low coil power consumption, and excellent electrical endurance.

Applications

  • Consumer electronics
  • Office automation equipment
  • Communication equipment
  • Measurement equipment
  • Industrial control systems

Features

  • 2-pole, 2NO (Normally Open) contact configuration
  • 5VDC coil voltage
  • Compact size for PCB mounting
  • High switching capacity
  • Low coil power consumption
  • Excellent electrical endurance
  • RoHS compliant
  • UL, CSA, and VDE approvals

Benefits

  • Reliable switching performance
  • Long service life
  • Easy to integrate into PCB designs
  • Reduced power consumption
  • Meets industry standards

Additional Details

The G2RL-2A4 5VDC relay is designed for direct mounting on printed circuit boards (PCBs). It features a sealed construction to protect the contacts from dust and other contaminants. The contacts are made of a highly conductive material to ensure reliable switching and minimize contact resistance. This relay is ideal for applications where reliable switching, low power consumption, and compact size are critical. The 5VDC coil voltage is a common standard in electronic circuits. The relay is designed to withstand various environmental conditions. The high switching capacity allows it to control a wide range of loads. Always refer to the official datasheet for the most accurate and up-to-date specifications before integrating this relay into any system. The provided approvals (UL, CSA, VDE) ensure compliance with various safety and regulatory standards. The compact size allows for high-density mounting on PCBs. The use of RoHS compliant materials contributes to environmental protection. The excellent electrical endurance ensures a long and trouble-free operating life even with frequent switching operations. Its low coil power consumption helps to reduce the overall power consumption of the electronic device.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Essentra Components
Need more? Email Us
Panasonic
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess