EN
  • EN
  • DE

CM8062301264500

Part No CM8062301264500
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Cel DC G465 1.9GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 955003-CM8062301264500
Series *
Ultra Librarian 3D Model Ultra Librarian CM8062301264500 CAD Model

Description

The Intel CM8062301264500 is an embedded microprocessor, designed to provide a balance of performance and power efficiency for a wide range of industrial and commercial applications. This processor is part of Intel's embedded solutions family, offering a reliable and robust computing platform.

Applications

  • Industrial control systems
  • Digital signage
  • Point-of-sale (POS) systems
  • Network appliances
  • Medical imaging equipment

Features

  • Multi-core processing capability
  • Integrated graphics processing unit (GPU)
  • Support for DDR3 and DDR4 memory
  • Extensive I/O interfaces including USB, Ethernet, and SATA
  • Low power consumption
  • Enhanced security features

Benefits

  • Improved system responsiveness and performance
  • Enhanced graphical capabilities
  • Flexibility in memory configuration
  • Easy integration with peripherals and external devices
  • Reduced energy costs and longer battery life where applicable
  • Protection against unauthorized access and data breaches

Additional Details

The CM8062301264500 microprocessor is characterized by its Thermal Design Power (TDP), clock speed, and cache size. It is designed to operate within specific temperature ranges for optimal performance. The integrated GPU supports various display outputs such as HDMI and DisplayPort. The processor supports virtualization technology, enabling the creation of virtual machines for efficient resource utilization and enhanced security. It is generally packaged in a Ball Grid Array (BGA) for surface mount assembly on a printed circuit board. It's tailored for applications demanding consistent performance and reliability in diverse environments.

You May Also Be Interested in

Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess