EN
  • EN
  • DE

G2RL-14-DC5

Part No G2RL-14-DC5
Manufacturer Omron
Catalog Power Relays, Over 2 Amps
Description G2RL-14-DC5 Omron Electronics General Purpose Relays SPDT 5VDC Sealed Class F GP Type datasheet, inventory, & pricing.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Omron
Product Category General Purpose Relays
RoHS Details
Product Power Relays
Type Low Profile
Coil Voltage 5 VDC
Relay Contact Form 1 Form C (SPDT-NO, NC)
Contact Current Rating 12 A
Contact Termination Solder Pin
Mounting Style Through Hole
Switching Voltage 440 VAC, 300 VDC
Coil Termination Solder Pin
Coil Type Non-Latching
Coil Resistance 62.5 Ohms
Coil Current 80 mA
Contact Material Silver Alloy (Ag)
Series G2RL
Length 29 mm
Width 12.7 mm
Height 15.7 mm
Brand Omron Electronics
Power Consumption 400 mW
Product Type General Purpose Relays
Factory Pack Quantity Factory Pack Quantity 100
Subcategory Relays
Part # Aliases G2RL14DC5 G2RL-14DC5BYOMB G2RL-14-DC5-BY-OMB G2RL14DC5BYOMB
Unit Weight 0.599657 oz
Ultra Librarian 3D Model Ultra Librarian G2RL-14-DC5 CAD Model

You May Also Be Interested in

Panasonic
RELAY GEN PURPOSE SPST 8A 12V / General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Lowest to $2.8575
Altech corporation
RELAY GEN PURPOSE DPDT 8A 12V
Lowest to $6.8182
Phoenix Contact
RELAY GEN PURPOSE 4PDT 6A 24V / General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable
Lowest to $10.0855
Omron
G6C-2114P-US-AP-DC24
Need more? Email Us
Altech corporation
RELAY GEN PURPOSE DPDT 8A 24V
Lowest to $3.2868
Omron
RELAY GEN PURPOSE SPST 5A 18V / General Purpose Relay SPST-NO (1 Form A) 18VDC Coil Through Hole
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPST 8A 24V
Need more? Email Us
Panasonic
RELAY GEN PURPOSE SPDT 15A 24V / General Purpose Relay SPDT (1 Form C) 24VDC Coil Chassis Mount
Need more? Email Us
TE Connectivity
V23086C1002A403 / General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 694 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess