The SYDC-20-62HP+ is a high-performance directional coupler manufactured by Mini-Circuits. It is designed for demanding applications requiring accurate signal sampling and minimal insertion loss over a broad frequency range.
Applications
- Signal monitoring
- Power leveling
- Source and load impedance measurements
- Reflectometer applications
- VSWR (Voltage Standing Wave Ratio) measurement
Features
- Wide frequency range
- High directivity
- Low insertion loss
- Excellent coupling flatness
- High power handling capability
- Surface mount package
Benefits
- Accurate Signal Sampling: High directivity ensures accurate signal sampling with minimal interference from unwanted signals.
- Minimal Signal Loss: Low insertion loss preserves signal integrity and maximizes power transfer.
- Broadband Performance: Wide frequency range allows for use in a variety of applications across different frequency bands.
- Consistent Coupling: Excellent coupling flatness ensures consistent signal levels across the frequency range.
- Robust Design: High power handling capability enables use in high-power applications without damage.
Additional Details
The SYDC-20-62HP+ directional coupler is typically specified with a coupling factor of around 20 dB. The specific frequency range is detailed in the Mini-Circuits datasheet. The coupler's directivity is a critical parameter, indicating its ability to separate the forward and reverse signals accurately. Insertion loss specifies the signal attenuation caused by the coupler itself. VSWR (Voltage Standing Wave Ratio) is typically low, ensuring good impedance matching and minimizing signal reflections. The surface mount package allows for automated assembly processes and reduces manufacturing costs. Consult the datasheet for precise specifications on coupling factor, directivity, insertion loss, VSWR, and power handling capabilities over the specified frequency range. The operating temperature range is also provided in the datasheet.