Products specifications Report Issue?

Category Industrial Automation and Controls>Machine Vision - Cameras/Sensors
Mfr Omron Automation and Safety
Series FQ2-S2
Package Bulk
Type Imaging Camera
Visual Field (Max) 153.0mm x 240.0mm
Visual Field (Min) 33.0mm x 53.0mm
Installation Distance 220.0mm ~ 970.0mm
Resolution 0.4MP, 752 x 480 (360,960 Pixels)
Light Source Integrated (White)
Image Type Color
Sensor Type CMOS
Voltage - Supply 24VDC
Mounting Type Chassis Mount
Ingress Protection IP67 - Dust Tight, Waterproof
Termination Style Circular
Temperature Range - Operating 0°C ~ 50°C
Weight 0.353 lb (160.12 g)
Base Product Number FQ2-S20100
MSL Level 1 (Unlimited)
HTSUS 0000.00.0000
Other Names FQ2S20100F
Standard Package 1
Win Source Part Number 1034491-FQ2-S20100F
Ultra Librarian 3D Model Ultra Librarian FQ2-S20100F CAD Model

Description

The FQ2-S20100F is an imaging camera type machine vision sensor manufactured by Omron Automation and Safety.

  • Resolution: 0.4MP
  • Visual Field: 33.0mm x 53.0mm to 153.0mm x 240.0mm
  • Ingress Protection: IP67

You May Also Be Interested in

Rohm Semiconductor
IC MOTOR DRIVER 8V-26.4V 28VQFN / 3-phase brushless motor pre-driver
Lowest to $0.8322
ECAD model for BD63002MUV-E2
STMicroelectronics
Motor Controller 5V 20-Pin SO T/R / STEPPER MOTOR CONTROLLERS | IC MOTOR DRV BIPOLAR/UNIPLR 20SO
Lowest to $5.6550
ECAD model for L297D013TR
Texas Instruments
IC MTR DRVR 2.5V-4.8V 6PICOSTAR / DRV201 Voice Coil Motor Driver for Camera Auto Focus
Lowest to $2.6978
ECAD model for DRV201YMBR
STMicroelectronics
PWM CONTROLLED - HIGH CURRENT DMOS UNIVERSAL MOTOR DRIVER | IC MOTOR DRIVER BIPLR 36POWERSO
Lowest to $8.4588
ECAD model for L6258E
Texas Instruments
IC MOTOR DRVR 4.5V-26V 32HTSSOP / DRV2511-Q1 8-A Automotive Haptic Driver for Solenoids and Voice Coils
Lowest to $2.4876
ECAD model for DRV2511QDAPRQ1
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8DIP
Need more? Email Us
ECAD model for TC648VPA
NXP / Nexperia
IC MTR DRV BIPLR 2.7-5.6V 20VMFP / 0.7 A Dual H-Bridge Motor Driver with 3.0V/5.0V Compatible Logic I/O
Need more? Email Us
ECAD model for MPC17529EV
Allegro MicroSystems, LLC
IC MTR DRV BIPOLAR 8-40V 24TSSOP / DMOS Microstepping Driver with Translator
Lowest to $2.6509
ECAD model for A5984GLPTR-T
Omron
SENSOR THROUGH-BEAM 50CM NPN / Through-Beam Optical Sensor 19.7" (50cm) 1.6' NPN - Open Collector/Light-ON
Need more? Email Us
ECAD model for E3T-CT22S

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention