EN
  • EN
  • DE

FLV-EP50R

Part No FLV-EP50R
Manufacturer Omron
Catalog Machine Vision - Lighting
Description SPOTLGHT RED 94.5X50MM 50MM 1.6W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Spotlight
Color Red
Length 3.720" (94.50mm)
Width 1.969" (50.00mm)
Height 0.394" (10.00mm)
Outer Diameter 1.969" (50.00mm) Dia
Inner Diameter 1.102" (28.00mm) Dia
Outer Diameter - Emitting Surface 1.575" (40.00mm) Dia
Power Dissipation (Max) 1.6 W;5;9;7;10;8;3;4;2;1;2608;2170;4252;1601;2171;1885;3263;236;2046;4711;5209;1882;818;0;63912;63911;129043;70612;70611;70478;70613;70614;70615;70616;70617;70618;70619;70620;70621;70622;70623;70624;70625;43951;43953;43954;20564;28937;43956;23530;9580;43958;43959;118948;20250;62347;23618;62;61;3;792;804;0;1;1;317470;317475;317981;831431;331842;340202;701761;701760;701759;364879;396953;396991;406485;406666;407206;1;320441;351158;358679;395219;417696;421080;45196;50504;52163;58977;60270;60813;62241;62292;123256;124717;125659;127754;128015;128024;129327;473457;131083;132601;132762;132824;133890;134196;134377;134563;136507;136841;170198;171784;173603;173927;174671;174685;174717;174826;175487;175758;175772;175897;175997;176988;177588;177729;177829;179573;204355;204562;204740;205606;206484;206550;206582;207027;207249;208140;209605;210627;211258;230443;230703;231100;231892;232148;232609;232727;233296;473459;234604;250695;252768;253596;428881;426859;269244;463362;426860;270239;473460;426858;271627;282128;283147;425109;458556;296254;298079;65146;463356;473455;75025;715880;701767;426857;473456;463357;815074;88825;463358;94106;781570;701768;635440;463359;113905;701770;473458;751236;463360;751237;463361;810367;781571;510983;751238;427680;781572;687076;751239;1;30417;30889;33647;35710;45196;46418;47679;48075;49914;50504;52163;54595;58977;59891;60270;60593;60813;62292;126599;127699;127717;127747;128015;128024;129009;129327;129711;130830;473457;132601;132762;132824;133188;134196;134377;135414;137209;170198;170738;171454;173927;174671;174685;174717;175431;175772;176002;176958;176988;177588;178778;179573;179901;205019;205048;205272;205914;206025;206484;206582;210464;210627;230443;231100;232148;233296;233379;234883;252768;253596;254182;254360;483254;268566;426859;268999;473460;426858;270970;271627;283758;296024;296254;463356;815074;463358;1;18741;19293;21438;23044;24264;26001;27831;27892;28135;28168;29561;30417;30712;30889;31571;31769;32182;32527;33647;33922;34945;35710;35909;36143;36215;37159;37322;37644;38107;38279;38491;40796;41026;41247;41267;41383;41427;41633;42859;43549;43608;44552;45196;46418;46676;46859;47151;48077;48117;50452;50504;50659;52163;53812;54595;58977;59891;62292;125659;125741;127676;127837;127859;128024;128341;129711;130830;130832;133890;170198;170632;172777;173415;179497;204858;207762;209605;454766;232180;268294;268391;1;503963;42490;43399;426864;47680;781575;426863;752502;54597;426862;463363;60814;781576;62293;426865;125660;126600;128025;131489;701764;134197;135415;136508;136842;175773;176837;781579;752503;179574;751240;781574;207381;207906;208092;209606;210468;781580;230444;781578;234605;250946;701765;254404;701766;781577;1;21442;781569;27107;29562;781563;781566;33649;819355;781567;781564;41854;781568;42490;43399;45197;46419;48300;426863;53716;53966;54597;56703;426862;751246;58361;59205;463363;60271;60814;62293;125660;128025;131406;132850;133189;134197;781562;178999;179574;205831;206677;426861;701771;234605;781565;1;38279;42488;46122;49772;51567;56059;56144;56702;59891;60813;62292;123256;125632;126599;128024;129327;131488;134196;135414;135770;136841;171454;172368;173348;176836;177588;179573;209034;209605;210377;211258;230443;232151;233667;234604;252344;268338;268729;271314;271627;284346;284928;297212;298079;64696;75694;76505;81235;463367;89375;93906;448722;110026;831430;463365;152824;751233;200433;751234;1;20030;28168;29561;31769;35710;37644;37973;38279;42488;45196;46122;49293;49772;50504;50659;51567;56144;59891;62292;122832;125632;128024;129029;129327;131488;134196;135414;135770;136841;137217;171454;173603;176836;177588;179573;207380;209605;210000;233667;234604;252344;268729;271627;284928;7
Ultra Librarian 3D Model Ultra Librarian FLV-EP50R CAD Model

Description

NULL

You May Also Be Interested in

Omron
BAR LIGHT WHITE 80X16
Need more? Email Us
Omron
DIRECT RING RED 70MM 3.7W
Need more? Email Us
Omron
CCS RING LITE-WHITE
Need more? Email Us
Omron
42MM OD WHITE LED RING LIGHT
Need more? Email Us
Omron
BAR LIGHT RED 150MM X 20MM 3.1W
Need more? Email Us
Omron
HILUM FLAT LIGHT WHITE 27X27MM
Need more? Email Us
Omron
BACKLIGHT RED 37MM X 37MM 900MW
Need more? Email Us
Omron
DIRECT RING RED 92MM 5.4W
Need more? Email Us
Omron
BACKLIGHT RED 81MM X 101MM 4.7W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess