EN
  • EN
  • DE

PESD12VS4UD

Part No PESD12VS4UD
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description Quadruple ESD protection diode arrays in a SOT457 package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236967-PESD12VS4UD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PESD12VS4UD CAD Model

Description

Overview of NXP PESD12VS4UD ESD Protection Device

The NXP PESD12VS4UD is a state-of-the-art ESD protection device designed to safeguard high-speed data lines from electrostatic discharge (ESD) and other voltage-induced transient events. This robust component is an essential addition to any circuit where data integrity and component longevity are paramount, particularly in the fast-paced world of modern electronics where high-speed data transmission is a standard requirement.

Key Features

  • Low Clamping Voltage: The PESD12VS4UD offers an exceptionally low clamping voltage, which ensures that sensitive components downstream are well-protected from the potential damage caused by transient voltage spikes.
  • High ESD Protection: With its capability to withstand ESD discharges up to ±12 kV in contact discharge and ±15 kV in air discharge (according to the IEC 61000-4-2 international standard), this device provides one of the highest levels of protection available, making it ideal for safeguarding critical high-speed data lines.
  • Ultra-low Capacitance: The ultra-low line capacitance of the PESD12VS4UD minimizes signal attenuation, thus preserving signal integrity on high-speed data lines without compromising data rates or bandwidth.
  • Multiple Channel Protection: This component is designed to protect up to four data lines, offering a compact and efficient solution for multi-line applications.
  • Small Package Size: The device comes in a small SOT-665 package, which is a space-saving solution for densely populated circuit boards.

Applications

The NXP PESD12VS4UD is particularly well-suited for a variety of high-speed data line applications, including:

  • USB 2.0 and 3.0 interfaces
  • HDMI and DisplayPort interfaces
  • Thunderbolt ports
  • Ethernet connections
  • Mobile and computing devices
  • Consumer electronics
  • Communication systems

Reliability and Quality

NXP is known for its commitment to quality and reliability, and the PESD12VS4UD is no exception. Manufactured to high standards, this ESD protection device ensures long-term reliability for your electronic designs, providing peace of mind and reducing the risk of costly damage or failures due to electrostatic events.

Whether you are designing consumer electronics, communication infrastructure, or any other application that requires high-speed data transmission, the PESD12VS4UD from NXP is an excellent choice for keeping your circuits safe from the unexpected occurrences of ESD.

You May Also Be Interested in

Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess