Products specifications Report Issue?

Package Bulk
Product Status Active
Controller Type Lighting
Output NPN
Number of Channels 2
Voltage - Supply 24VDC
Mounting Type Chassis Mount, DIN Rail
Operating Temperature 0°C ~ 50°C
Ultra Librarian 3D Model Ultra Librarian FL-STC20 CAD Model

Description

NULL

You May Also Be Interested in

Omron
CONTROLLER CAMERA PNP
Need more? Email Us
ECAD model for F210-C15-ETN
Omron
CONTROLLER FL STROBE 300K 2M CAM
Need more? Email Us
ECAD model for FL-TCC1-XSP
Omron
CONTROLLER CAMERA STROBE
Need more? Email Us
ECAD model for 3Z4S-LT MLEK-C080E1LS
Omron
CONTROLLER LED SUP CV AC/DC 24V
Need more? Email Us
ECAD model for CCS-PD-3024-4
Omron
CONTROLLER DIG PWR SUP 2CH 12V
Need more? Email Us
ECAD model for CCS-PD2-3012-2
Omron
CONTROLLER NPN
Need more? Email Us
ECAD model for ZFX-C10
Omron
CONTROLLER LIGHTING PNP
Need more? Email Us
ECAD model for FL-STC25
Omron
CONTROLLER CAMERA PNP
Need more? Email Us
ECAD model for FZ5-L355
Omron
CONTROLLR FL STROBE 5MP CAM BRKT
Need more? Email Us
ECAD model for FL-TCC1-XAT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention