Products specifications Report Issue?

Sensing Distance 0.157" (4mm)
Sensing Method Reflective
Voltage - Collector Emitter Breakdown (Max) 30 V
Current - Collector (Ic) (Max) 20 mA
Current - DC Forward (If) (Max) 50 mA
Output Type Phototransistor
Response Time 30µs, 30µs
Mounting Type Through Hole
Case / Package PCB Mount
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1599692-EE-SY169A
Ultra Librarian 3D Model Ultra Librarian EE-SY169A CAD Model

You May Also Be Interested in

Sharp Microelectronics
Snap-in type Detecting Distance : 1 to 9mm OPIC Output, Refl ective Photointerrupter with Connector | PHOTOINTERRUPTER REFLEC 9MM
Lowest to $2.7858
ECAD model for GP2A230LRSAF
Sharp Microelectronics
Detecting Distance : 0.7mm Phototransistor Output, Compact Refl ective Photointerrupter | PHOTOINTERRUPTER REFL 0.7MM PCB
Lowest to $1.4618
ECAD model for GP2S24BJ000F
TT Electronics
SENSR OPTO TRANS 5.59MM REFL PCB
Need more? Email Us
ECAD model for OPB750N
ON Semiconductor
SENSOR REFL 1MM PHOTOTRANS THRU
Lowest to $1.4005
ECAD model for QRE1113
Rohm Semiconductor
REFL OPT SENS 0.236\
Need more? Email Us
ECAD model for RPR-220PC30N
Omron
SENSOR OPTO TRANS 3.5MM REFL PCB
Need more? Email Us
ECAD model for EE-SY171
Sharp Microelectronics
Long Focal Distance, Subminiature Photointerrupter | PHOTOINTERRUPTER REFLEC 6.5MM PC
Lowest to $1.3181
ECAD model for GP2S40
Everlight Electronics Co Ltd
OPTO INTERRUPTER
Need more? Email Us
ECAD model for ITR9904
Sharp Microelectronics
Reflective Optical Sensor 0.031" (0.8mm) 4-SMD
Need more? Email Us
ECAD model for GP2S27T

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention