EN
  • EN
  • DE

GP2S24BJ000F

Part No GP2S24BJ000F
Manufacturer Sharp Microelectronics
Catalog Optical Sensors - Reflective - Analog Output
Description Detecting Distance : 0.7mm Phototransistor Output, Compact Refl ective Photointerrupter | PHOTOINTERRUPTER REFL 0.7MM PCB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Sharp Microelectronics
Packaging Tube
Status Obsolete
Sensing Distance 0.028" (0.7mm)
Sensing Method Reflective
Voltage - Collector Emitter Breakdown (Maximum) 35V
Current - Collector (Ic) (Maximum) 20mA
Current - DC Forward (If) (Maximum) 50mA
Output Type Phototransistor
Response Time 20μs, 20μs
Mounting Style Through Hole
Manufacturer Package PCB Mount
Temperature Range - Operating -25°C ~ 85°C
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1177524-GP2S24BJ000F
Manufacturer Homepage sharp-world.com/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian GP2S24BJ000F CAD Model

Description

The GP2S24BJ000F is a compact and highly sensitive reflective photo sensor from Sharp Microelectronics designed for object detection and proximity sensing applications. It utilizes an infrared LED and a phototransistor to detect reflected light, providing an analog output signal proportional to the amount of reflected light. Its small size and reliable performance make it ideal for a wide range of consumer electronics, industrial automation, and robotics applications.

Applications

  • Object detection
  • Proximity sensing
  • Line following robots
  • Paper detection in printers
  • Coin detection in vending machines
  • Robotics
  • Consumer electronics

Features

  • Compact size: Enables integration into small spaces.
  • Analog output: Provides a continuous signal proportional to the reflected light.
  • High sensitivity: Detects objects at short distances.
  • Built-in infrared LED and phototransistor: Simplifies circuit design.
  • Fast response time: Allows for quick detection of objects.

Benefits

  • Space-saving design: Compact size allows for integration into small and crowded spaces.
  • Easy integration: Built-in LED and phototransistor simplify circuit design and reduce component count.
  • Reliable performance: High sensitivity ensures reliable object detection even in challenging environments.
  • Versatile application: Analog output provides flexibility in signal processing and control.
  • Quick response: Fast response time enables rapid detection of objects in dynamic applications.

Additional Details

The GP2S24BJ000F reflective photo sensor operates by emitting infrared light from the integrated LED and detecting the reflected light using the integrated phototransistor. The amount of reflected light is proportional to the distance and reflectivity of the object in front of the sensor. The analog output signal can be used to determine the presence, distance, or characteristics of the object. The sensor is designed to operate over a specified temperature range, ensuring reliable performance in various environmental conditions. It is important to consider the reflectivity of the target object and the ambient light conditions when designing the application. Proper shielding and filtering may be required to minimize the effects of ambient light and noise. The datasheet provides detailed information on the sensor's electrical characteristics, optical properties, and application guidelines. This sensor is commonly used in applications where non-contact object detection or proximity sensing is required, such as in automatic door openers, vending machines, and robotics.

You May Also Be Interested in

TT Electronics
SWITCH SLOT OPTIC FLAG TRANS-OUT
Need more? Email Us
Sharp Microelectronics
Reflective Optical Sensor 0.031" (0.8mm) 4-SMD
Need more? Email Us
Honeywell
DENSR OPTO TRANS 1.27MM REFL PCB
Need more? Email Us
TT Electronics
SNSR OPTO TRANS 3.81MM REFL C-MT
Need more? Email Us
TT Electronics
SENSR OPTO TRANS 3.81MM REFL PCB / Reflective Optical Sensor 0.150" (3.81mm) PCB Mount
Need more? Email Us
TT Electronics
SNSR OPTO TRANS 5.08MM REFL C-MT
Need more? Email Us
TT Electronics
SNSR OPTO TRANS 3.81MM REFL C-MT
Need more? Email Us
Omron
SENSR OPTO TRANS 5MM REFL TH PCB
Lowest to $2.1624
TT Electronics
SENSOR REFLECTIVE W/RED LED
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3052 $58.7340
110+ $1.0707 $117.7770
170+ $1.0372 $176.3240
235+ $1.0037 $235.8695
300+ $0.9702 $291.0600
400+ $0.8697 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88,700 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess