Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
Mfr Omron
Package Bulk
Product Status Active
Sensing Distance 0.197" (5mm)
Sensing Method Through-Beam
Output Configuration NPN - Open Collector
Mounting Type Chassis Mount
Current - Supply 12 mA
Voltage - Supply 5V ~ 24V
Response Time 1ms
Temperature Range - Operating -25°C ~ 55°C (TA)
Package / Case Module, Connector, Slot Type
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 117597-EE-SX671
Ultra Librarian 3D Model Ultra Librarian EE-SX671 CAD Model

Description

EE-SX671 Photomicrosensor

The EE-SX671 model is engineered for seamless integration in complex automation solutions, offering reliable performance and ease of use.

Features and Benefits

  • Enhanced Sensitivity: Capable of detecting small objects with high precision.
  • UV Resistance: Ideal for use in outdoor or high-UV environments.
  • Plug-and-Play Installation: Simplifies setup and reduces configuration time.

Applications and Projects

  • Electronics manufacturing
  • Packaging machinery
  • Automated inspection systems
  • Material handling

Additional Details

The EE-SX671 thrives in environments requiring rapid and accurate sensing. Its versatile build allows it to be deployed across different sectors, adapting to specific industry needs without compromise.

You May Also Be Interested in

Honeywell
SENSOR OPTICAL 63.5MM MOD W/CONN / Optical Sensor Through-Beam 2.5" (63.5mm) Module, Connector
Need more? Email Us
ECAD model for HOA6299-002
Omron
SENSOR OPTICAL 8MM PCB MOUNT
Lowest to $2.4699
ECAD model for EE-SX3070
Omron
SENSOR OPTICAL 5MM MOD SLOT TYPE
Need more? Email Us
ECAD model for EE-SX676-WR 1M
Sharp Microelectronics
SENSOR OPTICAL 3.5MM PCB MOUNT / Optical Sensor Through-Beam 0.138" (3.5mm) PCB Mount
Lowest to $62.3999
ECAD model for GP1A30R1J00F
Omron
SENSOR OPTICAL MODULE SLOT
Need more? Email Us
ECAD model for EE-SX671-WR 1M
TT Electronics
SENSOR OPTICAL 3.18MM PCB MOUNT / Optical Sensor Through-Beam 0.125" (3.18mm) PCB Mount
Need more? Email Us
ECAD model for OPB461T11
Omron
SENSOR OPTICAL 3.2MM MODULE SLOT / Optical Sensor Through-Beam 0.126" (3.2mm) Module, PC Pins, Slot Type
Need more? Email Us
ECAD model for EE-SX3161-W11
Omron
SENSOR OPTICAL 5MM MOD SLOT TYPE / Optical Sensor Through-Beam 0.197" (5mm) Module, Connector, Slot Type
Need more? Email Us
ECAD model for EE-SX673
Sharp Microelectronics
SENSOR OPTICAL 10MM SLOT W/CONN / Optical Sensor Through-Beam 0.394" (10mm) Module, Connector, Slot Type
Need more? Email Us
ECAD model for GP1A73AXJ00F

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention