EN
  • EN
  • DE

EE-SPY301

Part No EE-SPY301
Manufacturer Omron
Catalog Optical Sensors - Reflective - Logic Output
Description SENSOR OPT REFLECT 5MM PCB MOUNT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Reflective - Logic Output
Mfr Omron
Package Bulk
Product Status Active
Sensing Distance 0.197" (5mm)
Sensing Method Reflective, Diffuse
Sensing Object White Paper
Output Configuration NPN - Open Collector/Dark-ON
Sensing Light Infrared
Mounting Type Through Hole
Current - Supply 15 mA
Voltage - Supply 5V ~ 24V
Package / Case PCB Mount
Features Supports Connection With PLCs
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 588271-EE-SPY301
Ultra Librarian 3D Model Ultra Librarian EE-SPY301 CAD Model

Description

The 588271-EE-SPY301 is a reflective optical sensor from Omron.

  • Category: Sensors, Transducers - Optical Sensors - Reflective - Logic Output
  • PLC Connection: Supports connection with PLCs
  • Package Type: Bulk
  • Standard Package: 1 piece
  • Current Supply: 15 mA
  • Voltage Supply: 5V to 24V
  • Output Configuration: NPN - Open Collector/Dark-ON
  • Sensing Method: Reflective and Diffuse
  • Sensing Distance: 0.197" (5mm)
  • Target Sensing: White Paper using Infrared Light
  • Mounting Type: Through-Hole
  • Package: PCB Mount
  • Status: Active

You May Also Be Interested in

TT Electronics
SENSOR REFLCTV 12.7MM TOTEM POLE
Need more? Email Us
Broadcom Limited
ENCODER REFL OPTICAL 2CH 1.5MM / Optical Encoder Rotary Incremental Straight Digital Square Wave Surface Mount
Need more? Email Us
TT Electronics
SENSOR REFLECTIVE 152MM NPN OPEN
Need more? Email Us
Broadcom Limited
ENCODER REFL OPT 3CH 304LPI 7V / Optical Encoder Rotary Incremental Straight Digital Square Wave Surface Mount
Lowest to $20.0119
Omron
SENSOR OPT REFLECTIVE 8MM-20MM
Need more? Email Us
Omron
SENSOR OPT REFLECT 5MM MODULE
Need more? Email Us
Omron
OPTO SENSOR REFL 5MM DIFF SLDR
Need more? Email Us
Broadcom Limited
ENCODER REFL OPT 2CH AMB LLP / Optical Encoder Rotary Incremental Round Straight Digital Square Wave Surface Mount
Need more? Email Us
Omron
SENSOR OPT REFLECT 5MM MODULE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess