EN
  • EN
  • DE
  • IT

LTH-209-01

Part No LTH-209-01
Manufacturer Lite-On Inc.
Catalog Optical Sensors - Reflective - Analog Output
Description PHOTOINTERRUPTER REFL 940/PTR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Reflective - Analog Output
Mfr Lite-On Inc.
Package Bulk
Product Status Active
Sensing Distance 0.125" (3.18mm)
Sensing Method Reflective
Voltage - Collector Emitter Breakdown (Max) 30 V
Current - Collector (Ic) (Max) 20 mA
Current - DC Forward (If) (Max) 50 mA
Output Type Phototransistor
Mounting Type Through Hole
Package / Case 4-SIP Module
Temperature Range - Operating -35°C ~ 65°C
Base Product Number LTH-209
Standard Package 200 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 198147-LTH-209-01
Ultra Librarian 3D Model Ultra Librarian LTH-209-01 CAD Model

Description

The LTH-209-01 is an optical sensor that belongs to the reflective analog output category of electronic components.

Used for detecting the presence or absence of an object by measuring the reflected light intensity.

  • Sensing Distance: 0.125" (3.18mm)
  • Output Type: Phototransistor
  • Maximum Collector-Emitter Voltage: 30V
  • Operating Temperature Range: -35°C to 65°C
  • Mounting Type: Through-hole
  • Package: 4-SIP module

You May Also Be Interested in

Everlight Electronics Co Ltd
OPTO INTERRUPTER
Lowest to $0.1717
Vishay
REFLECTIVE SENSOR WITH PTR OUTPU / Reflective Optical Sensor 0.02" (0.5mm) 4-SMD Module
Lowest to $0.5941
Omron
SENSR OPTO TRANS 5MM REFL SOLDER
Lowest to $4.7086
OSRAM Opto Semiconductors Inc.
REFLECTIVE INTERRUPTOR / Reflective Optical Sensor 0.039" ~ 0.197" (1mm ~ 5mm) 6-SMD, Gull Wing
Need more? Email Us
Vishay
SENSOR OPTO TRANS 4MM REFL THPCB / Reflective Optical Sensor 0.157" (4mm) PCB Mount
Lowest to $1.3450
Honeywell
DENSR OPTO TRANS 1.27MM REFL PCB
Need more? Email Us
Honeywell
SENSR OPTO TRANS 5.08MM REFL PCB
Lowest to $80.6016
Sharp Microelectronics
Reflective Optical Sensor 0.031" (0.8mm) 4-SMD
Need more? Email Us
TT Electronics
SENSR OPTO TRANS 1.27MM REFL PCB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess