EN
  • EN
  • DE

LTM2985IY#PBF

Part No LTM2985IY#PBF
Manufacturer Analog Devices Inc.
Catalog Sensors, Transducers Amplifiers
Description ISOLATED HI ACCURACY DIGITAL TEM / General Purpose Sensor Amplifier Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Amplifiers
Manufacturer Analog Devices Inc.
Packaging Tray
Amplifier Type General Purpose
Voltage - Supply 4.5V ~ 5.5V
Output Type SPI
Current - Supply 80 mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTM2985IY#PBF,488-LTM2985IY#PBF,488-LTM2985IY#PBF-ND,-2735-LTM2985IY#PBF
Standard Package 84
Win Source Part Number 1336580-LTM2985IY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM2985IY#PBF CAD Model

Description

Product Overview: LTM2985IY#PBF

The LTM2985IY#PBF is a high-performance, low-noise, 500mA step-down DC/DC converter module designed and manufactured by Analog Devices Inc., a leading company in the semiconductor industry. This easy-to-use power module is part of their µModule (micro-module) series and integrates the inductor, power switch, DC/DC controller, and other supporting components into a compact, surface-mount package. This design simplifies the implementation of power management in a variety of electronic applications.

With an input voltage range of 3.6V to 36V, the LTM2985IY#PBF is versatile enough to handle a wide range of supply sources, making it ideal for automotive, industrial, and telecommunications equipment. Its adjustable output voltage ranges from 0.8V to VIN, ensuring compatibility with modern low-voltage digital ICs and microprocessors.

The module boasts excellent power efficiency and thermal performance, which is critical for maintaining reliability and longevity in systems where space and cooling are constrained. Analog Devices Inc. has equipped the LTM2985IY#PBF with a range of features to ensure stable and safe operation, including soft-start to control the inrush current during startup, overvoltage protection, overcurrent protection, and thermal shutdown.

For design flexibility, the LTM2985IY#PBF provides synchronization capabilities to reduce noise and EMI by synchronizing the switching frequency with an external clock. Additionally, the device supports Burst Mode® operation, which enhances efficiency at light loads by reducing quiescent current.

The LTM2985IY#PBF comes in a robust, thermally enhanced 15mm × 9mm × 2.82mm LGA package, which is suitable for automated assembly by standard surface mount equipment. This package is RoHS compliant and has a temperature operating range of -40°C to 125°C, ensuring reliable performance in harsh environments.

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTM2985IY#PBF is no exception. It is designed to meet the stringent requirements of a wide array of applications, providing designers with a compact, efficient, and reliable power management solution.

You May Also Be Interested in

Omron
AMP 90-264VAC FOR E2C PROX
Need more? Email Us
Omron
SMART PWR, COMMUNICATION UNIT
Need more? Email Us
Omron
FIBER AMP ANALOG 2OUT 2M CBL
Need more? Email Us
Omron
FIBER AMP 1-OUT 1-IN PNP M8
Need more? Email Us
Omron
FIBER AMP PNP 2M
Need more? Email Us
Omron
AUTOTUNE PNP
Need more? Email Us
Omron
AMP 12-24VDC 3-WIRE NPN FOR E2CY
Need more? Email Us
Omron
FIBER AMP 1-OUT CONN PNP
Need more? Email Us
Omron
AMPLIFIER RELAY-OUT FIBER-OPTIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess