EN
  • EN
  • DE

5B47-K-04-DT

Part No 5B47-K-04-DT
Manufacturer Analog Devices Inc.
Catalog Sensors, Transducers Amplifiers
Description ISOLATED THERMOCOUPLE MODULE / General Purpose Sensor Amplifier Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Amplifiers
Mfr Analog Devices Inc.
Series 5B47
Package Bulk
Amplifier Type General Purpose
Voltage - Supply 4.75V ~ 5.25V
Output Type Analog
Current - Supply 30 mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 9033.00.9000
Other Names ANAANA5B47-K-04-DT,2156-5B47-K-04-DT
Standard Package 1
Win Source Part Number 1214947-5B47-K-04-DT
Ultra Librarian 3D Model Ultra Librarian 5B47-K-04-DT CAD Model

Description

The 5B47-K-04-DT is a high-performance thermocouple input module from Analog Devices Inc., designed to provide precision temperature measurement and signal conditioning in a wide range of industrial applications. This module is part of the 5B Series, which offers galvanic isolation and high noise immunity, ensuring accurate data acquisition in electrically noisy environments.

Key Features

  • Thermocouple Input: The module is compatible with Type K thermocouples, making it suitable for measuring temperatures in processes like metal treatment, power generation, and various manufacturing operations.
  • Isolation: With 1500 V rms isolation, the 5B47-K-04-DT protects the data acquisition system from harmful voltage surges and spikes, enhancing system reliability and safety.
  • Signal Conditioning: It includes built-in cold junction compensation and open thermocouple detection, providing a conditioned output that is linear with temperature.
  • Output: The module provides a 0-5V DC analog output, which can be easily interfaced with data acquisition systems, PLCs, and other control systems.
  • Configuration: It features user-configurable input ranges, allowing for flexibility across various temperature monitoring tasks.
  • Easy Installation: The 5B47-K-04-DT comes in a compact and rugged package, designed for DIN rail mounting, facilitating easy integration into control panels and equipment racks.

Applications

The 5B47-K-04-DT is ideal for use in industries where precise temperature monitoring and control are critical. This includes:

  • Process control systems
  • Industrial automation
  • Energy management
  • Quality assurance in manufacturing
  • Environmental monitoring

Specifications

Attribute Details
Input Type Type K Thermocouple
Output Range 0-5V DC
Isolation 1500 V rms
Accuracy ±0.1% or better
Mounting Type DIN Rail

With its combination of accuracy, isolation, and flexibility, the 5B47-K-04-DT from Analog Devices Inc. stands out as a robust solution for industrial temperature measurement challenges.

You May Also Be Interested in

Omron
AMP FRONT TRMNL 12-24VDC DIN MNT
Need more? Email Us
Omron
AMPLIFIER RELAY-OUT FIBER-OPTIC
Need more? Email Us
Omron
FIBER AMP 2-OUT 1-IN PNP PW
Need more? Email Us
Omron
AMP 12-24VDC NPN FOR E2C PROX
Need more? Email Us
Omron
SMART PWR, COMMUNICATION UNIT
Need more? Email Us
Omron
AMP 12-24VDC 3-WIRE NPN FOR E2CY
Need more? Email Us
Omron
AMP EXTERNL-INPT NPN-OUTPT CONN
Need more? Email Us
Omron
CONNECTOR, 2-CHANNEL, NPN
Need more? Email Us
Omron
AUTOTUNE NPN TMR REMOTE TCH
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess